EN
  • EN
  • DE

LT1308ACS8#TRPBF

Part No LT1308ACS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST SEPIC ADJ 2A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 34V
Output Current 2A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 138350-LT1308ACS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1308ACS8#TRPBF CAD Model

Description

Product Overview: LT1308ACS8#TRPBF

The LT1308ACS8#TRPBF is a high-performance, monolithic current mode DC/DC converter integrated circuit from Linear Technology, a brand renowned for its precision, reliability, and advanced technology in the power management sector. This particular product is designed to cater to a wide array of applications requiring efficient power conversion and regulation.

Key Features

  • Wide Input Voltage Range: The LT1308ACS8#TRPBF operates with an input voltage range from 2V to 12V, allowing for flexible usage in various battery-operated and portable devices.
  • High Output Voltage: It can deliver an output voltage as high as 34V, making it suitable for applications that require a significant boost in voltage from the power supply.
  • High Switching Frequency: With a switching frequency of up to 600kHz, the device ensures efficient operation with smaller external components, leading to a compact and space-saving design.
  • Low Shutdown Current: The shutdown feature reduces the supply current to below 10µA, which is ideal for battery-powered applications where power conservation is critical.
  • High Efficiency: The LT1308ACS8#TRPBF offers high efficiency, which minimizes heat generation and power loss, thereby enhancing the overall performance and reliability of the end application.

Applications

Thanks to its versatile design and robust feature set, the LT1308ACS8#TRPBF is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Battery-Powered Systems
  • GSM/CDMA Cellular Phones
  • Wireless Modems
  • DC Power Supply Modules
  • PCMCIA Cards

Package and Quality

The LT1308ACS8#TRPBF is available in an 8-lead narrow SO package, ensuring a compact footprint for space-constrained applications. The product is designed to meet high-quality standards, providing reliable and consistent performance in a wide range of environmental conditions.

In conclusion, the LT1308ACS8#TRPBF by Linear Technology is an exceptional choice for designers looking for a versatile, high-efficiency, and space-efficient power conversion solution. Its impressive feature set and reliability make it a go-to component for a multitude of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.5416 $51.0832
5+ $20.9572 $104.7860
8+ $20.3023 $162.4184
11+ $19.6474 $216.1214
14+ $18.9925 $265.8950
18+ $17.0277 $306.4986
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess