EN
  • EN
  • DE

LT1308CS8#TRPBF

Part No LT1308CS8#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 2A 8SOIC / Conv DC-DC 1V to 6V Step Up Single-Out 3.3V/5V 0.3A/1A 8-Pin SOIC N T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 30V (Switch)
Output Current 2A (Switch)
Frequency - Switching 600kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 105146-LT1308CS8#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT1308
Introduction Date January 05, 1998
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1308CS8#TRPBF CAD Model

Description

The LT1308CS8#TRPBF is a versatile and high-performance DC/DC converter from Linear Technology, designed to efficiently convert single-cell or low voltage inputs to higher output voltages. This component is particularly suitable for portable battery-powered devices where extending battery life is of paramount importance.

Key Features:

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 1.0V to 8.0V, making it ideal for single-cell Li-Ion, NiMH, or alkaline battery applications.
  • High Switching Frequency: Its 600kHz fixed frequency operation allows for the use of small, low cost, and low profile inductors and capacitors, resulting in a compact power supply design.
  • High Output Voltage: The LT1308CS8#TRPBF can deliver output voltages up to 34V, providing flexibility for a variety of applications.
  • Output Disconnect: Features an internal switch that disconnects the output from the input when the device is shut down, preventing battery drain.
  • Low Quiescent Current: The quiescent current is a mere 120µA, which contributes to the overall energy efficiency of the system.
  • Burst Mode® Operation: Offers high efficiency at low output currents, further extending battery life in portable applications.

Applications:

The LT1308CS8#TRPBF is well-suited for a wide range of applications, including but not limited to:

  • Portable Communications Equipment
  • Medical Instruments
  • GPS Receivers
  • Digital Cameras
  • PDAs and Smartphones

Package and Quality:

Encased in an 8-lead SO package, the LT1308CS8#TRPBF is designed for surface mount technology, facilitating integration into various circuit designs. The product is also available in tape and reel packaging (denoted by the 'TRPBF' suffix), ensuring compatibility with automated manufacturing processes. Linear Technology's commitment to high-quality manufacturing ensures that this DC/DC converter meets rigorous performance and reliability standards.

Whether you are designing a new power-sensitive device or looking to improve the efficiency of an existing application, the LT1308CS8#TRPBF offers a compelling solution with its advanced features and Linear Technology's renowned precision engineering.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3535 $70.0605
6+ $19.1618 $114.9708
9+ $18.5630 $167.0670
12+ $17.9642 $215.5704
15+ $17.3654 $260.4810
20+ $15.5690 $311.3800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess