EN
  • EN
  • DE

LT1313CS

Part No LT1313CS
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC DRV/REG PCMCIA VPP DL 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications PCMCIA Driver/Regulator, PCMCIA Card Slot
Voltage - Input 13 V to 20 V
Number of Outputs 2
Output Voltage 3.3V, 5V, 12V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 072255-LT1313CS
Ultra Librarian 3D Model Ultra Librarian LT1313CS CAD Model

Description

Introducing the LT1313CS Step-Up DC/DC Converter from Linear Technology

The LT1313CS is a versatile and efficient step-up DC/DC converter designed by Linear Technology, a company renowned for its high-performance analog integrated circuits. This compact and reliable component is the perfect solution for a wide range of applications that require a higher voltage output from a lower voltage source.

Key Features of the LT1313CS

  • High Efficiency: The LT1313CS boasts a high efficiency that can reach up to 90%, ensuring minimal power loss during voltage conversion and making it ideal for battery-powered applications.
  • Adjustable Output Voltage: Users can set the output voltage from 2.5V to as high as 34V, providing flexibility for various design requirements.
  • Low Supply Voltage: The device operates from an input voltage as low as 2.7V, catering to systems with limited power supply options.
  • High Switching Frequency: With a switching frequency of up to 600kHz, the LT1313CS allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Current Mode Control: This feature offers excellent line and load regulation, as well as a fast transient response, which is critical for maintaining stable output in varying conditions.

Applications

The LT1313CS is suitable for a variety of applications, including but not limited to:

  • Portable Electronics
  • Medical Devices
  • Industrial Equipment
  • Telecommunications
  • Automotive Accessories

Reliability and Performance

Linear Technology's LT1313CS is built to deliver consistent performance while ensuring the reliability that is synonymous with the brand. It features thermal shutdown and current limit protection to safeguard against over-temperature and over-current conditions.

Easy Integration

The small surface-mount package of the LT1313CS makes it easy to integrate into space-constrained designs, providing a power solution that doesn't compromise on efficiency or functionality. Whether you're developing a new product or upgrading an existing one, the LT1313CS is an excellent choice for your step-up DC/DC conversion needs.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7805 $62.2440
19+ $6.3839 $121.2941
29+ $6.1845 $179.3505
39+ $5.9849 $233.4111
50+ $5.7854 $289.2700
67+ $5.1869 $347.5223
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess