EN
  • EN
  • DE

LT1316IS8#PBF

Part No LT1316IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST FLYBACK INV ADJ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.5V
Maximum Input Voltage 12V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 30V (Switch)
Output Current 750mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 132287-LT1316IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LT1316IS8#PBF CAD Model

Description

The LT1316IS8#PBF is a versatile and efficient DC-DC converter integrated circuit from Linear Technology, designed to cater to a wide range of power supply applications. This compact, high-frequency, micropower, step-up DC/DC converter is housed in an 8-lead SOIC package, making it suitable for space-constrained applications.

Key Features:

  • High Efficiency: The LT1316IS8#PBF boasts a high efficiency rate, which is crucial for battery-powered applications where maximizing battery life is a priority.
  • Wide Input Voltage Range: It operates from an input voltage range of 1.8V to 10V, accommodating a variety of power sources from single-cell batteries to regulated supply voltages.
  • Adjustable Output Voltage: The output voltage is adjustable up to 34V, providing flexibility for different voltage requirements.
  • Low Quiescent Current: Featuring a low quiescent current, this converter helps in reducing the standby power consumption, further extending battery life in portable devices.
  • High Switching Frequency: With a switching frequency of up to 600kHz, the LT1316IS8#PBF allows the use of small, low-cost capacitors and inductors, reducing the overall footprint and cost of the power supply design.
  • Internal 1A Power Switch: The inclusion of an internal 1A power switch simplifies the design and helps in minimizing the number of external components required.
  • Stable with Low ESR Capacitors: The device is stable with ceramic capacitors, which are known for their low equivalent series resistance (ESR), contributing to better performance and reliability.

Applications:

The LT1316IS8#PBF is ideal for a variety of applications, including but not limited to:

  • Portable Instruments
  • Battery-Powered Equipment
  • Handheld Devices
  • Medical Devices
  • GPS Systems
  • Wireless Transmitters
  • DC Power Supply Backup

With its robust feature set and high level of integration, the LT1316IS8#PBF from Linear Technology is a powerful solution for designers looking to optimize their power supply designs for efficiency, space, and cost.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A TSOT23-6
Lowest to $5.6324
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1108
Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 300MA 10TDFN
Lowest to $3.7707

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.7783 $56.3349
7+ $15.4078 $107.8546
11+ $14.9263 $164.1893
14+ $14.4448 $202.2272
18+ $13.9633 $251.3394
24+ $12.5189 $300.4536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess