The LT1339IN#PBF is a versatile synchronous DC/DC controller designed by Linear Technology, a leader in high-performance analog integrated circuits. This robust controller is engineered to drive N-channel MOSFET stages, which can be configured as a two-switch forward or a synchronous buck converter. It is well-suited for applications requiring high power efficiency and a wide input voltage range.
Key Features:
- Wide Input Voltage Range: The LT1339IN#PBF can handle a broad input voltage range, making it ideal for a variety of supply voltages.
- High Output Power: This controller is capable of delivering high output power, suitable for demanding applications.
- Synchronous Operation: The synchronous operation ensures higher efficiency, particularly important in low voltage applications.
- Versatile Topology: Its design allows for use in either a two-switch forward or a synchronous buck converter topology, providing flexibility in circuit design.
- Integrated Functions: It includes features such as soft start, overcurrent protection, and a shutdown function, enhancing the safety and reliability of the end application.
- Thermal Performance: The LT1339IN#PBF is available in a 16-lead PDIP package, which aids in better thermal performance and eases heat dissipation.
Applications:
The LT1339IN#PBF is well-suited for a variety of applications, including:
- Telecommunications infrastructure
- Automotive power systems
- Industrial power supplies
- High-density distributed power systems
Product Specifications:
Parameter
Value
Input Voltage (min)
10V
Input Voltage (max)
36V
Switching Frequency
Up to 200kHz
Operating Temperature
-40°C to 85°C
Package
16-Lead PDIP
The LT1339IN#PBF is not only a testament to Linear Technology's commitment to quality but also an essential component for designers seeking a reliable and efficient power management solution.