EN
  • EN
  • DE

LT1359IN#PBF

Part No LT1359IN#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 4 CIRC 14DIP  /  Voltage Feedback Amplifier 4 Circuit 14-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Linear Technology
Series LT®
Package Bulk
Amplifier Type Voltage Feedback
Number of Circuits 4
Slew Rate 600V/µs
Gain Bandwidth Product 25 MHz
Current - Input Bias 120 nA
Voltage - Input Offset 200 µV
Current - Supply 2mA (x4 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 5 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 14-DIP (0.300", 7.62mm)
Supplier Device Package 14-PDIP
Base Product Number LT1359
HTSUS 0000.00.0000
Other Names ANALINLT1359IN#PBF,2156-LT1359IN#PBF-LT
Standard Package 1
Win Source Part Number 1168942-LT1359IN#PBF
Ultra Librarian 3D Model Ultra Librarian LT1359IN#PBF CAD Model

Description

Product Overview: LT1359IN#PBF

The LT1359IN#PBF is a high-performance, low-power, dual and quad operational amplifier (op-amp) designed and manufactured by Linear Technology, a company renowned for its precision electronic components. This op-amp is part of a family of devices that combine a wide range of input and output capabilities with minimal power consumption, making it an excellent choice for a variety of applications including battery-powered systems, telecommunications, and portable devices.

Key Features

  • High Frequency: The LT1359IN#PBF boasts a high gain bandwidth product of 50MHz, ensuring excellent performance in high-speed signal processing applications.
  • Low Distortion: With its low distortion specifications, this op-amp is ideal for audio and other sensitive applications where signal integrity is paramount.
  • Low Noise: The device provides a low noise figure, which makes it suitable for high-fidelity applications and precision instrumentation.
  • Rail-to-Rail Output: The op-amp features rail-to-rail output swing, which maximizes the dynamic range when operating from low supply voltages.
  • Single or Dual Supply Operation: It can be powered by a single supply ranging from 4V to 36V or a dual supply of ±2V to ±18V, offering flexibility in various circuit designs.
  • High Output Drive: Capable of driving a 500-ohm load to ±3.8V on ±5V supplies, the LT1359IN#PBF can handle demanding applications with ease.

Applications

The versatility of the LT1359IN#PBF allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Active filters
  • Video amplifiers
  • Buffer amplifiers
  • Data acquisition systems
  • Telecommunications equipment
  • Portable battery-operated devices

Quality and Reliability

Linear Technology is committed to providing high-quality products. The LT1359IN#PBF is no exception, as it is designed to meet stringent standards for stability and reliability over its operational life. Whether it's being used in industrial, automotive, or consumer electronics, you can trust this op-amp to deliver consistent performance.

With its excellent specifications and robust design, the LT1359IN#PBF from Linear Technology stands out as a superior choice for designers seeking an op-amp that delivers both high performance and efficiency.

You May Also Be Interested in

STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess