The LT13668CS8 is a high-performance, low-noise, low-dropout linear regulator from Linear Technology, a brand renowned for its precision and reliability in power management solutions. This regulator is designed to deliver a continuous output current up to 150mA with a dropout voltage of typically 300mV at full load, making it an ideal choice for battery-powered applications where efficiency is crucial.
Key Features
- Output Current: Capable of delivering up to 150mA of continuous output current, the LT13668CS8 is suitable for a wide range of applications.
- Low Dropout Voltage: With a typical dropout voltage of just 300mV at full load, this regulator maintains efficiency and maximizes battery life.
- Low Noise: The LT13668CS8 features advanced design techniques to ensure low output noise, making it perfect for sensitive RF and audio applications.
- Stable with Low ESR Capacitors: The device remains stable with ceramic, tantalum, or aluminum electrolytic capacitors, offering flexibility in design.
- Adjustable Output: The output voltage can be set from 1.22V to 20V with a single external resistor, providing versatility for different voltage requirements.
- Thermal Protection: The LT13668CS8 includes built-in thermal shutdown to protect the device under overheating conditions.
- Package: Housed in an 8-lead SOIC package, the LT13668CS8 is compact and suitable for space-constrained applications.
Applications
The LT13668CS8 is an excellent choice for a variety of applications, including but not limited to:
- Portable electronics
- Battery-powered equipment
- Wireless communication devices
- Audio equipment
- Medical devices
Conclusion
With its combination of low dropout voltage, low noise performance, and the ability to work with low ESR capacitors, the LT13668CS8 from Linear Technology stands out as a versatile and reliable power management solution. Whether for portable consumer electronics or sensitive communication equipment, this linear regulator ensures efficient operation and long battery life, making it a top choice for designers and engineers.