EN
  • EN
  • DE

LT1370HVCT7#PBF

Part No LT1370HVCT7#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ TO220 / Conv DC-DC 2.4V to 30V Non-Inv/Inv/Step Up/Step Down Single-Out 1.245V to 42V 6A 7-Pin(7+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 2.7V
Voltage Input MAX 30V
Output Voltage 1.245V
Output Voltage MAX 42V (Switch)
Output Current 6A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Win Source Part Number 780401-LT1370HVCT7#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1370
Introduction Date January 09, 1998
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1370HVCT7#PBF CAD Model

Description

Product Overview: LT1370HVCT7#PBF

The LT1370HVCT7#PBF is a high-performance, high-efficiency DC-DC converter IC from Linear Technology, known for its robust design and versatility in various applications. As a member of Linear Technology's extensive power management product line, the LT1370HVCT7#PBF is engineered to meet the stringent requirements of modern electronic devices that demand reliable power conversion solutions.

Key Features

  • High Voltage Capability: The LT1370HVCT7#PBF is capable of operating with an input voltage range up to 60V, making it suitable for a wide array of applications, including those that require high input voltages.
  • High Switching Frequency: With a switching frequency of up to 500kHz, this converter allows for smaller external components, resulting in a more compact power supply design.
  • Powerful Output: It can deliver up to 6A of output current, providing ample power for demanding applications.
  • Versatility: The IC can be configured in various topologies such as boost, SEPIC, and flyback, offering design flexibility to engineers.
  • Integrated Features: It includes a high power 6A switch, which simplifies the design process by reducing the number of external components required.
  • Thermal Protection: The device is equipped with thermal shutdown protection to safeguard against overheating during operation.
  • Stable Operation: The LT1370HVCT7#PBF ensures stable operation with its frequency foldback and soft-start features which prevent inrush current and ensure smooth power-up sequences.

Applications

The LT1370HVCT7#PBF is ideal for a variety of applications, including but not limited to:

  • Telecommunications
  • Automotive systems
  • Industrial power supplies
  • Battery-powered devices
  • Portable electronics

Quality and Reliability

Linear Technology is renowned for its commitment to quality and reliability, and the LT1370HVCT7#PBF is no exception. It is designed to meet rigorous industry standards, ensuring long-term reliability and performance in the field. The device comes in a thermally efficient TO-220 package, which aids in heat dissipation and contributes to the overall longevity of the IC.

In summary, the LT1370HVCT7#PBF from Linear Technology is a versatile and reliable choice for engineers looking to implement a high-voltage, high-frequency, and high-power DC-DC conversion solution in their designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.4126 $60.8252
5+ $24.9539 $124.7695
7+ $24.1741 $169.2187
9+ $23.3943 $210.5487
12+ $22.6145 $271.3740
15+ $20.2751 $304.1265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess