EN
  • EN
  • DE

LT1371HVIR#PBF

Part No LT1371HVIR#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV ADJ D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Cuk, Flyback, Forward Converter, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 1.245V
Maximum Output Voltage 42V (Switch)
Output Current 3A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package D2PAK-7
Win Source Part Number 1058189-LT1371HVIR#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1371HVIR#PBF CAD Model

Description

Product Overview: LT1371HVIR#PBF

The LT1371HVIR#PBF is a high performance DC/DC converter designed and manufactured by Linear Technology, a brand known for its high-quality power management solutions. This component is specifically engineered to cater to applications requiring high voltage capabilities and robust performance in demanding environments.

Key Features

  • High Voltage Operation: This converter can handle a wide input voltage range, making it suitable for various applications, including industrial, automotive, and telecommunications systems.
  • Efficient Power Conversion: The LT1371HVIR#PBF offers a high efficiency rate, which helps in reducing the thermal load and improving system reliability.
  • Adjustable Switching Frequency: Users have the flexibility to set the switching frequency anywhere from 100kHz to 500kHz, allowing for a customizable approach to balance efficiency and component size.
  • Robust Thermal Performance: Designed with thermal management in mind, it operates reliably over a wide temperature range.
  • Integrated Protection Features: It includes over-temperature protection and current limiting to safeguard the device and the system it is used within from potential damage due to extreme operating conditions.

Applications

The versatility of the LT1371HVIR#PBF makes it an ideal choice for a wide array of high voltage applications, including but not limited to:

  • Telecommunication infrastructure
  • Automotive electronics
  • Industrial control systems
  • Portable battery-powered devices
  • Power supply modules

Quality and Reliability

Linear Technology is committed to delivering products that meet the highest standards of quality and reliability. The LT1371HVIR#PBF is no exception, as it is constructed with the finest materials and subjected to rigorous testing to ensure it performs to the specifications under various conditions.

Ordering Information

The product is available in different packaging options to suit your assembly requirements. For detailed ordering and product information, it is recommended to consult the datasheet and contact an authorized distributor or Linear Technology's sales team.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess