EN
  • EN
  • DE

LT1372CS8

Part No LT1372CS8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 500kHz and 1MHz High Efficiency 1.5A Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 087887-LT1372CS8
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1372CS8 CAD Model

Description

Product Overview: LT1372CS8 from Linear Technology

The LT1372CS8 is a high-frequency, current-mode switching regulator from Linear Technology, designed to provide robust power conversion with high efficiency. This integrated circuit is housed in an 8-lead SO package, making it a compact solution for a wide range of applications. The LT1372CS8 is particularly well-suited for use in portable devices, telecommunications, and industrial equipment where space is at a premium and power efficiency is crucial.

Key Features

  • High Switching Frequency: The LT1372CS8 operates at a switching frequency of 1.5MHz, which allows for the use of small, low-cost capacitors and inductors. This high frequency enables designers to minimize the size of the external components, leading to a more compact overall design.
  • Wide Input Voltage Range: With an input voltage range from 3V to 60V, the LT1372CS8 is versatile and can accommodate a broad spectrum of power sources. This feature makes it ideal for battery-operated devices as well as for stepping down higher voltage inputs.
  • Adjustable Output Voltage: The output voltage is adjustable, giving designers the flexibility to set the voltage according to the specific requirements of their application.
  • High Efficiency: The device's current-mode operation ensures excellent line and load regulation, which translates to consistent performance and high efficiency across a range of conditions.
  • Stable Operation: The LT1372CS8 includes features such as frequency compensation, which is achieved with a single external capacitor. This contributes to the stability of the converter under various operating conditions.
  • Built-in Protection: The device incorporates several protection features, including a current limit and thermal shutdown, to safeguard the IC and the overall system against fault conditions.

Applications

  • Portable Electronics
  • Telecommunications
  • Industrial Equipment
  • DC-DC Converters
  • Battery-Powered Systems
  • Power Supplies

In conclusion, the LT1372CS8 from Linear Technology is a powerful, flexible, and efficient solution for high-frequency switching regulation. Its compact size, combined with a set of robust features, makes it an excellent choice for designers looking to optimize their power management systems while conserving space and enhancing reliability.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9714 $55.7998
14+ $7.4572 $104.4008
21+ $7.2000 $151.2000
30+ $6.6857 $200.5710
39+ $6.4286 $250.7154
49+ $6.1715 $302.4035
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,035 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess