EN
  • EN
  • DE

LT1374CS8

Part No LT1374CS8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description 4.5A, 500kHz Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Linear Technology
Win Source Part Number 302591-LT1374CS8
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1374CS8 CAD Model

Description

Linear Technology's LT1374CS8: High Efficiency 4.5A Step-Down Switching Regulator

The LT1374CS8 is a robust and efficient step-down switching regulator designed by Linear Technology, now part of Analog Devices, renowned for their precision and high-performance integrated circuits. This particular model is a part of their LT1374 series, which stands out for its ability to deliver high current outputs with excellent line and load regulation.

Key Features of the LT1374CS8

  • High Output Current: Capable of delivering up to 4.5A of continuous output current, the LT1374CS8 is well-suited for applications that demand a high-power supply.
  • High Efficiency: With a switch efficiency of up to 92%, this regulator maintains performance while minimizing power loss, making it ideal for battery-powered and energy-sensitive applications.
  • Adjustable Output Voltage: The output voltage can be set from 1.25V to as high as the input voltage, providing flexibility for a wide range of uses.
  • Wide Input Voltage Range: The device operates with an input voltage range from 4.5V to 40V, accommodating various power sources and ensuring stability across different supply conditions.
  • Fast Switching Frequency: The LT1374CS8 features a switching frequency of up to 500kHz, which allows for smaller external components, reducing board space and overall system cost.
  • Stable with Low ESR Capacitors: It is stable with ceramic capacitors, which have lower equivalent series resistance (ESR) and are smaller in size compared to traditional capacitors.

Applications

The LT1374CS8 is versatile and can be used in a variety of applications, including:

  • Telecommunications Infrastructure
  • Portable Computers and Peripherals
  • Industrial Power Systems
  • Automotive Electronics
  • High-Power Battery-Operated Devices

Package and Quality

Encased in an 8-lead SOIC package, the LT1374CS8 combines compact design with robustness, ensuring it can fit into tight spaces without compromising durability. Linear Technology's commitment to high-quality manufacturing means that this component is reliable for critical and demanding applications.

With its high efficiency, strong output capability, and flexible operating parameters, the LT1374CS8 is an excellent choice for designers looking to optimize power management in their electronic systems.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.6812 $62.0436
6+ $16.9692 $101.8152
10+ $16.4389 $164.3890
13+ $15.9086 $206.8118
17+ $15.3783 $261.4311
22+ $13.7874 $303.3228
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,161 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess