EN
  • EN
  • DE

LT1374CT7#PBF

Part No LT1374CT7#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SEPIC ADJ 4.5A TO220 / Conv DC-DC 5V to 25V Synchronous Step Down Single-Out 2.42V to 21.5V 4.5A 7-Pin(7+Tab) TO-220 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 5V
Voltage Input MAX 25V
Output Voltage 2.42V
Output Voltage MAX 21.5V
Output Current 4.5A (Switch)
Frequency - Switching 500kHz
Synchronous Rectifier No
Operating Temperature Range 0°C ~ 125°C (TJ)
Mounting Style Through Hole
Package TO-220-7 (Formed Leads)
Manufacturer Package TO-220-7
Win Source Part Number 780418-LT1374CT7#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1374
Introduction Date July 09, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1374CT7#PBF CAD Model

Description

Product Overview: LT1374CT7#PBF

The LT1374CT7#PBF is a high-performance step-down switching regulator from Linear Technology, designed to offer efficient power conversion for a wide range of applications. This robust component is capable of delivering up to 4.5A of continuous output current with a high efficiency of up to 92%, making it an excellent choice for power-hungry devices and systems.

Key Features

  • High Efficiency: The LT1374CT7#PBF operates with up to 92% efficiency, which minimizes heat generation and increases reliability in end applications.
  • High Output Current: Capable of providing 4.5A of continuous output current, this regulator can power a wide array of components and systems.
  • Adjustable Switching Frequency: With a user-adjustable switching frequency that can be set from 200kHz to 500kHz, designers have the flexibility to optimize component selection for size, efficiency, and cost.
  • Wide Input Voltage Range: The device supports an input voltage range from 4.5V to 60V, accommodating a variety of power sources and fluctuating input conditions.
  • Stable Operation: The LT1374CT7#PBF is designed to maintain stability with a wide range of output capacitors, ensuring reliable performance across different applications.
  • Thermal Protection: Built-in thermal shutdown provides protection against overheating, enhancing the longevity and safety of the device.

Applications

The versatility of the LT1374CT7#PBF makes it suitable for a diverse set of applications, including:

  • Telecommunications equipment
  • Automotive systems
  • Industrial power supplies
  • Portable electronics
  • Computer peripherals

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1374CT7#PBF is no exception. It is manufactured to high standards, ensuring reliable performance in even the most demanding environments. The device comes in a TO-220-7 package, which is known for its durability and ease of mounting on printed circuit boards.

In conclusion, the LT1374CT7#PBF from Linear Technology is an exceptional choice for designers seeking a high-efficiency, high-current step-down regulator. Its robust feature set and adaptability make it a valuable component for a wide range of electronic products and systems.

You May Also Be Interested in

Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6854 $51.5394
27+ $3.8444 $103.7988
41+ $3.7243 $152.6963
56+ $3.6041 $201.8296
72+ $3.4840 $250.8480
97+ $3.1236 $302.9892
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess