The LT1374IT7-5 is a high-efficiency step-down switching regulator from Linear Technology, designed to provide a compact and robust power management solution for a wide range of applications. This regulator is capable of delivering up to 4.5A of continuous output current with excellent line and load regulation.
Key Features:
- High Efficiency: The LT1374IT7-5 features a high-efficiency design, capable of converting input voltages as high as 60V down to a 5V output with a minimal drop in efficiency, making it ideal for battery-powered devices.
- Adjustable Switching Frequency: With an adjustable switching frequency ranging from 200kHz to 500kHz, designers can optimize the regulator for size, efficiency, or external component requirements.
- Thermal Protection: The device includes an internal thermal shutdown mechanism that protects the circuitry from damage due to excessive heat.
- Low Dropout Operation: The LT1374IT7-5 can maintain regulation during low dropout conditions, ensuring consistent performance even when the input voltage is close to the output voltage.
- Built-in Catch Diode: The inclusion of a built-in catch diode simplifies the design and reduces external component count, providing a more integrated solution.
Applications:
- Portable Electronics
- Automotive Systems
- Industrial Power Supplies
- Telecommunications Equipment
- Computer Systems
Product Specifications:
Parameter
Value
Output Voltage
5V
Input Voltage Range
4.5V to 60V
Output Current
Up to 4.5A
Switching Frequency
200kHz to 500kHz (Adjustable)
Operating Temperature Range
-40°C to 125°C
The LT1374IT7-5 from Linear Technology is a versatile and reliable choice for designers looking for a high-performance step-down regulator. Its combination of features, including high efficiency, adjustable frequency, and thermal protection, make it suitable for a diverse array of products and applications.