EN
  • EN
  • DE

ST715PU25R

Part No ST715PU25R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V 85MA 8DFN / LDO Regulator Pos 2.5V 0.085A 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Packaging Reel package
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 24V
Output Voltage 2.5V
Voltage Dropout (Maximum) 1V @ 85mA
Output Current 85mA
Operating Supply Current 5.5μA ~ 6.5μA
PSRR 57dB ~ 38dB (100kHz ~ 1kHz)
Protection Features Over Current, Over Temperature
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-VDFN Exposed Pad
Manufacturer Package 8-DFN (3x3)
Win Source Part Number 795537-ST715PU25R
Popularity Medium
Supply and Demand Status Balance
Family Name ST715PU
Introduction Date February 08, 2008
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian ST715PU25R CAD Model

Description

The ST715PU25R is a robust and efficient voltage regulator designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This device is engineered to meet the needs of a wide range of applications that require a stable and reliable power supply. The ST715PU25R is particularly well-suited for industrial, automotive, and consumer electronics where performance and longevity are critical.

Key Features

  • Output Voltage: The ST715PU25R provides a fixed output voltage, ensuring a stable power supply for sensitive electronic components.
  • High Current Capability: This voltage regulator can deliver up to 2.5A of output current, making it ideal for high-power applications.
  • Low Dropout Voltage: The low dropout voltage feature minimizes power loss and improves efficiency, which is essential for battery-operated devices.
  • Thermal Protection: The device includes built-in thermal shutdown protection, which prevents damage from overheating, enhancing the product's reliability and lifespan.
  • Short Circuit Protection: The ST715PU25R is equipped with short-circuit protection to safeguard against unexpected power surges or faults.

Applications

The versatility of the ST715PU25R makes it suitable for a diverse set of applications, including:

  • Automotive electronics where reliability under harsh conditions is paramount.
  • Power management solutions for industrial machinery and automation systems.
  • Consumer electronics such as laptops, cameras, and gaming devices that require consistent power delivery.
  • Telecommunication infrastructure where stable voltage levels are necessary for optimal performance.

Technical Specifications

The ST715PU25R boasts impressive technical specifications that ensure it meets the stringent requirements of modern electronic devices:

  • Input Voltage Range: Up to 30V
  • Output Voltage: Fixed
  • Output Current: 2.5A
  • Dropout Voltage: Low
  • Package: TO-220
  • Operating Temperature Range: -40°C to 125°C

In conclusion, the ST715PU25R from STMicroelectronics is a high-quality voltage regulator that offers reliability, efficiency, and protection for a wide array of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
ON Semiconductor
IC REG LINEAR 1.3V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5462 $60.0820
260+ $0.4483 $116.5580
400+ $0.4342 $173.6800
550+ $0.4202 $231.1100
715+ $0.4063 $290.5045
955+ $0.3642 $347.8110
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess