EN
  • EN
  • DE

STL28N60DM2

Part No STL28N60DM2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 60V 21A PWRFLAT 8X8 / N-Channel 600 V 21A (Tc) 140W (Tc) Surface Mount PowerFlat? (8x8) HV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr STMicroelectronics
Series MDmesh™
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 600 V
Current - Continuous Drain (Id) @ 25°C 21A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 175mOhm @ 10.5A, 10V
Vgs(th) (Max) @ Id 5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 34 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 1500 pF @ 100 V
Power Dissipation (Max) 140W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package PowerFlat™ (8x8) HV
Base Product Number STL28
Standard Package 3,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1192665-STL28N60DM2
Ultra Librarian 3D Model Ultra Librarian STL28N60DM2 CAD Model

Description

The STL28N60DM2 is a high-performance N-channel Power MOSFET produced by the renowned semiconductor manufacturer STMicroelectronics. This power MOSFET is designed to deliver exceptional efficiency and power density in various applications, making it a go-to choice for engineers and designers looking for reliable and robust components for their power management systems.

Key Features

  • Advanced Technology: The STL28N60DM2 is built using STMicroelectronics' MDmesh™ DM2 technology, which combines a high voltage super-junction structure with a low gate charge, resulting in reduced on-resistance and switching losses.
  • High Voltage Capability: With a drain-source voltage (V<sub>DS) of 600V, this MOSFET can handle high voltage applications, ensuring stability and reliability in demanding situations.
  • Low On-Resistance: Featuring a very low on-resistance (R<sub>DS(on)) of just 0.165 Ω, the STL28N60DM2 ensures minimal power loss during operation, enhancing overall efficiency.
  • High Current Capacity: This component supports a continuous drain current (I<sub>D) of 28 A, making it suitable for high current applications.
  • Enhanced Thermal Performance: The power MOSFET comes in a TO-247 long leads package, which offers excellent thermal performance and simplifies the heat management in power electronic systems.

Applications

The STL28N60DM2 is versatile and can be used in a wide range of applications, including but not limited to:

  • Switching power supplies
  • LED lighting solutions
  • DC-AC converters for solar power systems
  • Power factor correction circuits
  • High-efficiency DC-DC converters
  • Welding equipment

Conclusion

STMicroelectronics' STL28N60DM2 is a testament to the company's commitment to providing high-quality, energy-efficient components for the electronics market. With its advanced MDmesh™ DM2 technology, high voltage and current capabilities, low on-resistance, and excellent thermal properties, this power MOSFET stands out as a top choice for engineers looking to optimize their power management systems for both performance and reliability.

You May Also Be Interested in

Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess