EN
  • EN
  • DE

LT137AH/883C

Part No LT137AH/883C
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1025296-LT137AH/883C
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT137AH/883C CAD Model

Description

The LT137AH/883C is a high-performance voltage regulator designed and manufactured by Linear Technology, a brand renowned for its precision electronic components. This regulator is specifically engineered to cater to stringent power management requirements in complex circuits, making it an ideal choice for military, aerospace, and high-reliability applications where component performance and durability are critical.

Key Features

  • Stable Operation: The LT137AH/883C is designed to maintain stable operation even under extreme conditions, ensuring a reliable power supply.
  • High Precision: With its high precision voltage regulation, this product guarantees consistent performance, which is crucial for sensitive electronic equipment.
  • Wide Temperature Range: It operates effectively across a broad temperature range, making it suitable for use in environments with varying thermal conditions.
  • Military-Grade Quality: As part of the 883C series, this device meets the stringent quality standards required for military-grade components.

Applications

The LT137AH/883C is versatile and can be used in a variety of demanding applications, including:

  • Avionics and aerospace systems
  • Military equipment
  • High-reliability commercial systems
  • Telecommunication infrastructure
  • Precision instrumentation

Technical Specifications

The technical specifications of the LT137AH/883C include:

  • Input Voltage Range: Up to 60V
  • Output Voltage: Adjustable
  • Output Current: Up to 1.5A
  • Line Regulation: Typically 0.01%
  • Load Regulation: Typically 0.1%
  • Thermal Resistance: Low, with appropriate heat sinking

Quality and Reliability

Linear Technology's commitment to quality is evident in the LT137AH/883C. Each unit is rigorously tested to ensure it meets the high reliability standards required for mission-critical systems. The robust design and construction of this voltage regulator mean that it can withstand the harshest conditions without compromising performance.

Ordering Information

For detailed ordering and pricing information, please contact Linear Technology's sales department or an authorized distributor. Ensure that you reference the exact part number, LT137AH/883C, to receive the correct product specification for your needs.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
LA1652FN-S-TLM-E Sanyo
Lowest to $3.2178
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess