EN
  • EN
  • DE

LT1394IS8#PBF

Part No LT1394IS8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMPARATOR LOW PWR 7NS 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type with Latch
Number of Elements 1
Output Type CMOS, Complementary, TTL
Voltage - Input Offset (Max) 2.5mV @ ±5V
Current - Input Bias (Max) 4.5μA @ ±5V
Current - Output (Typ) 20mA
Current - Quiescent (Max) 8.5mA
CMRR, PSRR (Typ) 100dB CMRR, 100dB PSRR
Propagation Delay (Max) 9ns
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1058247-LT1394IS8#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1394IS8#PBF CAD Model

Description

LT1394IS8#PBF - Linear Technology

The LT1394IS8#PBF is a high-speed, low-power operational amplifier from Linear Technology, a brand of Analog Devices, designed to offer outstanding performance for a wide array of applications. This precision op-amp is encapsulated in an 8-lead SOIC package, making it suitable for compact and dense circuit designs.

Key Features:

  • High Speed: The LT1394IS8#PBF boasts a slew rate of 500V/µs and a gain bandwidth product of 50MHz, which enables it to handle high-frequency signals efficiently.
  • Low Power Consumption: With a supply current of just 4.6mA, this op-amp is an excellent choice for power-sensitive applications.
  • Low Offset Voltage: It has a low input offset voltage, which enhances the accuracy of the amplification process, making it ideal for precision applications.
  • Wide Supply Range: The device operates with a supply voltage range from 2.5V to 12.6V, providing flexibility in various circuit configurations.
  • Output Drive Capability: Capable of driving a 100Ω load, the LT1394IS8#PBF is suitable for direct drive applications.

Applications:

The versatility of the LT1394IS8#PBF allows it to be utilized in a diverse range of applications, including:

  • Video and RF Amplification
  • Cable Drivers
  • ADC/DAC Buffering
  • High-Speed Signal Processing
  • Active Filters
  • Test Equipment

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT1394IS8#PBF is no exception. It is designed to meet the stringent requirements of industrial and commercial applications, ensuring reliability and performance. The part number suffix "PBF" indicates lead-free and RoHS-compliant packaging, reflecting Linear Technology's dedication to environmental sustainability.

Conclusion:

Combining speed, power efficiency, and precision, the LT1394IS8#PBF operational amplifier is an excellent choice for designers looking for a high-performance solution in their electronic designs. Its robust feature set and adherence to Linear Technology's high-quality standards make it a valuable component in any application where performance cannot be compromised.

You May Also Be Interested in

Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
NEC
Lowest to $1.5246
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
Lowest to $12.4752
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Toshiba Semiconductor and Storage
SINGLE COMPARATOR
Need more? Email Us
NJR Corporation/NJRC
Lowest to $7.0051
NJR Corporation/NJRC
Lowest to $12.6623

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5454 $57.2724
13+ $7.8322 $101.8186
20+ $7.5874 $151.7480
28+ $7.3427 $205.5956
36+ $7.0979 $255.5244
48+ $6.3636 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,588 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess