EN
  • EN
  • DE

LT1425IS#PBF

Part No LT1425IS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK INV ISO 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Minimum Input Voltage 2.8V
Maximum Input Voltage 20V
Output Current 135mA (Switch)
Frequency - Switching 285kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 100°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 131328-LT1425IS#PBF
Ultra Librarian 3D Model Ultra Librarian LT1425IS#PBF CAD Model

Description

The LT1425IS#PBF is a sophisticated and robust integrated circuit from Linear Technology, designed to simplify the implementation of isolated flyback converters. This product is particularly well-suited for applications requiring a compact, isolated power supply with a minimal number of external components. Its high level of integration and efficiency make it an ideal choice for a wide range of industrial, telecommunication, and medical applications.

Key Features

  • Integrated 1.25A Switch: The LT1425IS#PBF incorporates a powerful 1.25A power switch, which facilitates the design of converters with output power up to several watts without the need for an external MOSFET.
  • Wide Input Voltage Range: This device operates over a broad input voltage range, making it versatile for various supply voltages.
  • No Transformer Third Winding or Opto-Isolator Required for Regulation: The innovative design eliminates the need for a third winding on the transformer or an opto-isolator for output voltage regulation, simplifying the design and reducing overall system cost.
  • Adjustable Operating Frequency: The operating frequency is adjustable, allowing designers to optimize the transformer size and efficiency.
  • Low Startup Current: The low startup current feature ensures minimal power loss during startup, enhancing the overall efficiency of the system.

Applications

  • Isolated Telecom Power Supplies
  • Medical Equipment
  • Industrial Control Systems
  • Isolated Auxiliary/Housekeeping Power Supplies

Product Specifications

Parameter Value
Part Number LT1425IS#PBF
Manufacturer Linear Technology
Package 16-Pin Narrow SOIC
Operating Temperature -40°C to 85°C
Topologies Flyback

With its advanced features and reliable performance, the LT1425IS#PBF from Linear Technology stands out as a high-quality solution for designers looking to create efficient and compact isolated power supplies.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK-BOOST
Need more? Email Us
Analog Devices Inc.
IC REG BUCK-BOOST
Lowest to $5.4698
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK 12TDFN
Lowest to $7.3063
Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Lowest to $17.9533

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0444 $60.1776
9+ $12.3442 $111.0978
13+ $11.9584 $155.4592
18+ $11.5727 $208.3086
23+ $11.1869 $257.2987
30+ $10.0296 $300.8880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess