EN
  • EN
  • DE

LT1425IS#TRPBF

Part No LT1425IS#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK INV ISO 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Flyback
Number of Outputs 1
Minimum Input Voltage 2.8V
Maximum Input Voltage 20V
Output Current 135mA (Switch)
Frequency - Switching 285kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 100°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 127458-LT1425IS#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1425IS#TRPBF CAD Model

Description

LT1425IS#TRPBF - Voltage Converter by Linear Technology

The LT1425IS#TRPBF is a robust and efficient voltage converter integrated circuit (IC) produced by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This particular product is designed to cater to a wide array of applications requiring a reliable power supply solution, including but not limited to telecommunications, automotive systems, and industrial controls.

At the heart of the LT1425IS#TRPBF is a versatile step-up (boost) DC-DC converter capable of generating a higher output voltage from a lower input voltage. This feature is particularly useful in situations where the power source has a lower voltage than required by the system it is powering. The device's ability to boost voltage levels makes it an indispensable component in battery-powered devices, where maximizing the usage of available power is critical.

The converter operates over a wide input voltage range, ensuring compatibility with various power sources. Its internal 1.3A power switch contributes to its compact design, minimizing the need for external components and simplifying the overall circuit layout. This integration not only saves on board space but also reduces the bill of materials, which can be crucial in cost-sensitive applications.

Another key feature of the LT1425IS#TRPBF is its thermal performance. The device is housed in an industrial-grade package that is designed to withstand harsh environmental conditions, ensuring reliable operation over a wide temperature range. This makes it suitable for outdoor and automotive applications where temperature extremes are common.

Furthermore, the LT1425IS#TRPBF incorporates several protection features to safeguard the IC and the system it powers. These include overcurrent protection, which prevents damage from excessive current draw, and thermal shutdown, which protects the IC from overheating.

In summary, the LT1425IS#TRPBF from Linear Technology is an essential component for designers looking for a high-quality, reliable, and space-efficient voltage conversion solution. Its robust design, wide input voltage range, and integrated protection features make it a versatile choice for a multitude of power supply applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.5320 $70.5960
6+ $19.3081 $115.8486
10+ $18.7052 $187.0520
13+ $18.1012 $235.3156
17+ $17.4983 $297.4711
23+ $15.6884 $360.8332
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,927 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess