Product Overview: LT1460JCS3-5
The LT1460JCS3-5 is a high-precision, low-power voltage reference IC from Linear Technology, designed to provide a stable and accurate reference voltage for various applications. This component is part of Linear Technology's family of micropower series voltage references which are known for their reliability and performance in critical systems.
Key Features
- Precision Voltage: The LT1460JCS3-5 offers a fixed 5V output with high accuracy, ensuring consistent performance for the applications it powers.
- Low Power Consumption: With its micropower operation, this voltage reference consumes minimal power, making it ideal for battery-powered and portable applications.
- Low Dropout Voltage: The device can maintain accurate output even with minimal differences between the input voltage and the output voltage, enhancing its versatility in various circuit configurations.
- Stability: The LT1460JCS3-5 is characterized by excellent stability over time, temperature, and changes in input voltage, ensuring a reliable reference under varying conditions.
- Package: It comes in a compact 3-lead SOT-23 package, which is suitable for space-constrained applications.
Applications
The LT1460JCS3-5 is ideal for use in precision data converters, portable instrumentation, and battery-operated equipment. Its stable output and low power consumption make it a preferred choice for applications that require a consistent and efficient power reference.
Technical Specifications
Parameter
Value
Output Voltage
5V
Initial Accuracy
±0.2%
Temperature Coefficient
Typically 20ppm/°C
Input Voltage Range
7V to 20V
Output Current Capability
20mA
Package
3-lead SOT-23
The LT1460JCS3-5 from Linear Technology is a robust and highly precise voltage reference, suitable for a wide range of applications requiring a stable and accurate power source.