EN
  • EN
  • DE

LT1461CIS8-4

Part No LT1461CIS8-4
Manufacturer Linear Technology
Description Micropower Precision Low Dropout Series Voltage Reference Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1205728-LT1461CIS8-4
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1461CIS8-4 CAD Model

Description

Linear Technology LT1461CIS8-4 Precision Voltage Reference

The LT1461CIS8-4 is a high-precision voltage reference component manufactured by Linear Technology, designed to provide a stable and accurate reference voltage for various applications in the electronics industry. This particular model ensures a precise 4.096V output, which is commonly used in applications requiring a 4V reference, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry.

Key Features

  • Output Voltage: Precisely trimmed to 4.096V, making it ideal for systems that require a standardized reference voltage.
  • High Accuracy: Features an initial accuracy of ±0.05%, ensuring reliable performance in critical applications.
  • Low Temperature Coefficient: Offers excellent temperature stability with a temperature coefficient as low as 10ppm/°C, which minimizes voltage variation over a wide temperature range.
  • Low Dropout Voltage: Capable of operating with a very low dropout voltage, enhancing performance in systems with limited power supply headroom.
  • Low Noise: Exhibits low output noise, contributing to the overall precision of the systems it is integrated into.
  • Long-Term Stability: Demonstrates excellent long-term stability, making it a reliable component over the lifespan of the product.
  • Package Type: Available in an 8-pin SOIC package, which is suitable for surface-mount technology and convenient for compact circuit designs.

Applications

  • High-resolution ADCs and DACs
  • Precision power supplies
  • Data acquisition systems
  • Industrial instrumentation
  • Automotive electronics
  • Battery-operated devices

The LT1461CIS8-4 is engineered to ensure high reliability and consistent performance, which is paramount for systems that cannot tolerate inaccuracies in voltage reference. Its robust design and specifications make it an excellent choice for engineers looking to incorporate a steadfast voltage reference into their designs. Linear Technology's commitment to quality means that this component is not only precise but also durable and capable of withstanding challenging environmental conditions.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess