EN
  • EN
  • DE

LT1461CIS8-5#PBF

Part No LT1461CIS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 5V 8SOIC / V-Ref Precision 5V 50mA Automotive 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Reference Type Series
Output Type Fixed
Output Voltage 5V
Output Current 100mA
Tolerance ±0.08%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 8ppmp-p
Noise - 10Hz to 10kHz 9.6ppmrms
Voltage - Input 5.5 V ~ 20 V
Operating Supply Current 70μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780478-LT1461CIS8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1461
Introduction Date May 08, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1461CIS8-5#PBF CAD Model

Description

Product Overview

The LT1461CIS8-5#PBF is a precision, low power, low dropout voltage reference from Linear Technology, now part of Analog Devices. This high-performance component is designed to maintain a stable reference voltage over a wide range of operating conditions, making it an ideal choice for high-accuracy applications.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5V, suitable for various electronic circuits requiring a stable voltage reference.
  • High Accuracy: With an initial accuracy of 0.05%, the LT1461CIS8-5#PBF ensures precise voltage regulation, which is critical for sensitive applications.
  • Low Temperature Coefficient: It boasts an excellent temperature coefficient, typically 10ppm/°C, which helps maintain voltage stability across a wide temperature range.
  • Low Dropout Voltage: The low dropout performance allows the reference to operate efficiently with minimal difference between the input and output voltage.
  • Low Power Consumption: The device is designed for energy-sensitive applications, consuming minimal power and contributing to overall system efficiency.
  • Stable with Capacitive Loads: The LT1461CIS8-5#PBF is stable with capacitive loads, ensuring reliable performance even in circuits with dynamic load conditions.
  • Package: It is available in an 8-lead SOIC package, which is suitable for surface-mount technology and fits compactly in space-constrained applications.

Applications

The LT1461CIS8-5#PBF is versatile and can be used in a variety of applications, including:

  • Precision data converters
  • Battery-powered equipment
  • Industrial and automotive electronics
  • Portable instrumentation
  • Medical devices

Reliability and Performance

Linear Technology's commitment to high-quality and reliability is evident in the LT1461CIS8-5#PBF. The device's robust design ensures consistent performance, making it a reliable choice for designers and engineers looking for a dependable voltage reference in their circuits.

In conclusion, the LT1461CIS8-5#PBF from Linear Technology is a high-accuracy, low-power voltage reference that offers stability and precision for demanding applications. Its combination of features makes it an excellent choice for professionals who require the utmost in performance and reliability.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
IC VREF SHUNT 3.3V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8956 $53.0604
19+ $5.5224 $104.9256
29+ $5.3359 $154.7411
41+ $4.9627 $203.4707
53+ $4.7762 $253.1386
66+ $4.5896 $302.9136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,670 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess