EN
  • EN
  • DE

LT1490CS8#30410

Part No LT1490CS8#30410
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828490-LT1490CS8#30410
Ultra Librarian 3D Model Ultra Librarian LT1490CS8#30410 CAD Model

Description

LT1490CS8#30410 Image

The LT1490CS8#30410 is a high-quality dual operational amplifier (op-amp) developed by Linear Technology, a brand known for its precision and robust electronic components. This particular model is designed for applications that demand low power consumption while maintaining excellent performance.

Key Features

  • Low Supply Current: The LT1490CS8#30410 boasts an incredibly low supply current of just 50μA per amplifier, which is ideal for battery-powered and portable applications where power efficiency is critical.
  • Wide Input Common-Mode Range: This operational amplifier can handle a common-mode range that extends from below the negative supply to within 1.5V of the positive supply, providing designers with a high level of flexibility in various circuit configurations.
  • Output Swing: The output can swing to within millivolts of the supply rails, ensuring maximum dynamic range in single-supply operations.
  • High Input Impedance: With a high input impedance, the LT1490CS8#30410 minimizes the impact on the signal source and is suitable for high-impedance sensor interfaces and buffer applications.

Applications

The versatility of the LT1490CS8#30410 makes it an excellent choice for a wide range of applications, including:

  • Portable Instrumentation
  • Battery-Powered Systems
  • Signal Conditioning
  • Active Filters
  • Data Acquisition Systems

Package and Quality

The device is packaged in an 8-lead SOIC form factor, which is a compact size that fits well in space-constrained applications. Linear Technology ensures that each component, including the LT1490CS8#30410, meets rigorous quality and performance standards, providing reliability and consistency across batches.

Conclusion

In summary, the LT1490CS8#30410 from Linear Technology is a dual operational amplifier that offers low power consumption, a wide input common-mode range, and an output that swings close to the supply rails. Its high input impedance and low supply current make it an ideal choice for applications that require efficient, high-performance amplification.

You May Also Be Interested in

Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3336 $60.6704
33+ $3.5562 $117.3546
51+ $3.4454 $175.7154
70+ $3.3333 $233.3310
90+ $3.2225 $290.0250
120+ $2.8898 $346.7760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,300 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess