EN
  • EN
  • DE

LT1492CS8#PBF

Part No LT1492CS8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 5MHZ 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 3 V/μs
Gain Bandwidth Product (GBP) 5MHz
Current - Input Bias 45nA
Voltage - Input Offset 120μV
Operating Supply Current 500μA
Channel Output Current 55mA
Supply Voltage - Operating 2.5 V to 36 V, ±1.25 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 140516-LT1492CS8#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1492CS8#PBF CAD Model

Description

LT1492CS8#PBF - High Speed, Low Power, Single Supply Dual and Quad Precision Op Amps

The LT1492CS8#PBF is a high-performance operational amplifier from Linear Technology, designed to offer a perfect blend of speed, precision, and low power consumption. This dual precision op amp operates on a single supply, making it an ideal choice for a wide range of applications that require efficient power usage without compromising on speed and accuracy.

Key Features:

  • Single Supply Operation: Ranging from 2.7V to ±15V, the LT1492CS8#PBF provides designers with the flexibility to work with various power configurations, catering to both low-voltage and standard systems.
  • High Speed: With a slew rate of 4V/µs and a gain bandwidth product of 1.5MHz, this op amp is capable of handling fast signal processing tasks efficiently.
  • Low Power Consumption: The device boasts a low supply current of 350µA per amplifier, which is ideal for battery-powered and portable applications where power efficiency is crucial.
  • Precision Performance: It provides an input offset voltage of 500µV max, ensuring high accuracy in measurement and control systems.
  • Rail-to-Rail Output Swing: The LT1492CS8#PBF can drive its output to within 1.2V of each supply rail, providing maximum dynamic range in single supply applications.
  • Stable with Capacitive Loads: This op amp is designed to be stable with capacitive loads up to 1000pF, which is beneficial for applications involving capacitive sensors or A/D converters.

Applications:

The versatility of the LT1492CS8#PBF makes it suitable for a variety of applications, including:

  • Battery-powered systems
  • Portable instrumentation
  • Data acquisition systems
  • Active filters and buffers
  • Medical instrumentation
  • Signal conditioning circuits

With its robust feature set, the LT1492CS8#PBF from Linear Technology stands out as a reliable choice for designers looking to balance power efficiency with high-speed precision performance. Whether it's for industrial, automotive, or consumer electronics, this operational amplifier is engineered to deliver top-notch results in a compact SO-8 package.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 8SOIC
Lowest to $3.5974
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9545 $71.8180
8+ $14.7320 $117.8560
13+ $14.2712 $185.5256
17+ $13.8115 $234.7955
22+ $13.3506 $293.7132
29+ $11.9693 $347.1097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,606 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess