EN
  • EN
  • DE

LT1506CS8-3.3

Part No LT1506CS8-3.3
Manufacturer Linear Technology
Description 4.5A, 500kHz Step-Down Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205801-LT1506CS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1506CS8-3.3 CAD Model

Description

The LT1506CS8-3.3 is a high-performance step-down switching regulator designed by Linear Technology, now part of Analog Devices. This integrated circuit is specifically engineered to provide a fixed output voltage of 3.3V, making it ideal for a wide range of applications, including portable devices, embedded systems, and telecommunications equipment.

Key Features:

  • Fixed 3.3V Output: The LT1506CS8-3.3 delivers a stable 3.3V output, which is a common voltage requirement for digital circuits and low-power applications.
  • High Efficiency: With its advanced design, this regulator achieves high efficiency, which is essential for battery-powered devices and helps in reducing thermal issues.
  • Wide Input Range: The device can handle a wide input voltage range, accommodating various power sources and fluctuating input conditions.
  • Low Dropout Operation: This feature allows the regulator to maintain its output voltage even when the input voltage is very close to the output voltage, ensuring consistent performance.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the device and the load from damage due to excessive current.
  • Thermal Protection: The LT1506CS8-3.3 also includes thermal shutdown to prevent overheating and potential thermal damage.

Applications:

  • Portable Electronics
  • Embedded Systems
  • Telecommunications
  • Computer Peripherals

Package and Availability:

The LT1506CS8-3.3 is offered in an 8-pin SOIC package, ensuring compactness and ease of integration into a variety of circuit designs. Linear Technology provides this regulator as part of their extensive portfolio of power management solutions, and it is widely available through major electronics distributors.

For designers and engineers looking for a reliable and efficient power solution, the LT1506CS8-3.3 from Linear Technology is an excellent choice due to its fixed output, high efficiency, and robust protection features.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.0771 $63.5397
16+ $7.4479 $119.1664
25+ $7.2152 $180.3800
34+ $6.9824 $237.4016
43+ $6.7496 $290.2328
58+ $6.0514 $350.9812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess