EN
  • EN
  • DE

LT1507IS8-3.3

Part No LT1507IS8-3.3
Manufacturer Linear Technology
Description 500kHz Monolithic Buck Mode Switching Regulator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1205811-LT1507IS8-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1507IS8-3.3 CAD Model

Description

Linear Technology LT1507IS8-3.3 Voltage Regulator

The LT1507IS8-3.3 from Linear Technology is a high-performance step-down switching regulator designed to provide a fixed output voltage of 3.3V. This component is encased in a compact SO-8 package, making it suitable for space-constrained applications. Its ability to convert input voltages ranging from 4.5V to 60V to a stable 3.3V output makes it an ideal choice for a wide array of electronic devices, including portable equipment, embedded systems, and industrial controls.

With its high efficiency, the LT1507IS8-3.3 can deliver up to 1.5A of continuous output current, which ensures reliable performance even under heavy load conditions. The device features a switching frequency of 500kHz, which allows for the use of small, low-cost inductors and capacitors, thereby reducing the overall size and cost of the power supply design.

The LT1507IS8-3.3 incorporates several protection features to ensure the longevity and reliability of the application it powers. It includes thermal shutdown, which prevents damage from overheating, and a current limit to protect against overcurrent conditions. Additionally, the regulator offers a low dropout operation, ensuring continuous power delivery even when the input voltage is close to the output voltage.

Key features of the LT1507IS8-3.3 include:

  • Fixed 3.3V output voltage
  • Wide input voltage range: 4.5V to 60V
  • 1.5A output current
  • 500kHz switching frequency
  • Thermal shutdown and current limit protection
  • Low dropout operation
  • SO-8 package for compact designs

Designers will appreciate the simplicity of incorporating the LT1507IS8-3.3 into their designs, as its fixed output voltage eliminates the need for external resistors to set the voltage, and its high-frequency operation allows for the use of smaller passive components. Whether it's for new designs or as a drop-in replacement for existing applications, the LT1507IS8-3.3 is a reliable and efficient solution for regulated power supply requirements.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,960 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess