EN
  • EN
  • DE

SC1405BTSTRT

Part No SC1405BTSTRT
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314626-SC1405BTSTRT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1405BTSTRT CAD Model

Description

The SC1405BTSTRT is a surge protection device manufactured by Semtech Corporation. This device is designed to protect sensitive electronic equipment from transient voltage surges caused by events such as electrostatic discharge (ESD), electrical fast transients (EFT), and lightning strikes. Its primary function is to clamp overvoltage events, thereby safeguarding downstream components.

Applications:

  • Data Lines: Protection of data communication lines in networking and telecommunications equipment.
  • Industrial Automation: Safeguarding control systems and electronic components in industrial environments.
  • Consumer Electronics: Used in smartphones, tablets, and other consumer devices to protect against ESD.
  • Medical Equipment: Ensuring the reliability of medical devices by protecting them from voltage transients.
  • Automotive Electronics: Protecting electronic systems within vehicles from voltage spikes and surges.

Features:

  • Low Clamping Voltage: Limits the voltage overshoot during surge events to protect downstream components.
  • Fast Response Time: Quickly responds to transient voltage events, minimizing the risk of damage.
  • Low Capacitance: Maintains signal integrity in high-speed data transmission applications.
  • Small Package Size: Allows for easy integration into compact electronic designs.
  • High Surge Current Capability: Withstands high surge currents without performance degradation.

Benefits:

  • Increased System Reliability: Protects electronic equipment from damage due to transient voltage events.
  • Reduced Downtime: Minimizes equipment downtime due to surge-related failures.
  • Improved Performance: Ensures reliable operation in environments with ESD and EFT threats.
  • Cost Savings: Reduces repair and replacement costs associated with surge-related damage.
  • Extended Product Lifespan: Prolongs the lifespan of electronic equipment by protecting it from voltage stresses.

Additional Details:

The SC1405BTSTRT is designed to meet industry standards for surge protection. The 'RT' suffix typically indicates that the component is provided in tape and reel packaging for automated assembly. Detailed specifications, including clamping voltage, surge current ratings, and capacitance, are available in the device's datasheet from Semtech. Proper application requires consideration of the operating voltage, expected surge conditions, and appropriate PCB layout to minimize parasitic inductance. The device is optimized for low dynamic resistance to enhance clamping performance.

You May Also Be Interested in

AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
AMCC
Lowest to $0.6537
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Texas Instruments
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess