EN
  • EN
  • DE
  • IT

LT1511ISW#PBF

Part No LT1511ISW#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR CONST I/V 3A24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Current - Charging Constant - Programmable
Programmable Fault Protection Over Voltage
Charge Current - Max 3A
Battery Pack Voltage 20V (Max)
Maximum Supply Voltage 28V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 24-SOIC
Win Source Part Number 121290-LT1511ISW#PBF
Ultra Librarian 3D Model Ultra Librarian LT1511ISW#PBF CAD Model

Description

Product Overview: LT1511ISW#PBF - Linear Technology

The LT1511ISW#PBF is a high-performance, Constant-Voltage/Constant-Current (CV/CC) battery charger IC designed by Linear Technology for a wide array of battery chemistry types including Lithium-Ion, Nickel-Cadmium (NiCd), Nickel-Metal Hydride (NiMH), and Lead-Acid batteries. This versatile integrated circuit is encapsulated in a 16-lead wide surface-mount package, specifically designed to cater to portable, space-constrained applications while delivering efficient charging solutions.

Key Features:

  • Adjustable Charging Current: The device allows for precise setting of the charging current, which can be as high as 1.5A, making it suitable for a variety of battery sizes and requirements.
  • Wide Input Voltage Range: It operates over a broad input voltage range from 4.5V to 28V, providing flexibility in choosing power sources.
  • High Efficiency: The LT1511ISW#PBF utilizes a switch-mode design, ensuring high-efficiency power conversion, which is crucial for portable applications where power conservation is key.
  • Intelligent Termination: The charger incorporates features for automatic termination of the charge cycle once the battery is fully charged, enhancing the safety and longevity of the battery.
  • Multiple Battery Chemistry Compatibility: This IC is designed to charge various types of batteries, making it a versatile solution for different applications.
  • Thermal Protection: It includes thermal shutdown functionality to prevent overheating during the charging process.

Applications:

The LT1511ISW#PBF is ideal for a multitude of applications where efficient charging is required. It is commonly used in portable computers, handheld devices, power tools, and backup power systems. Its ability to adapt to different battery chemistries and configurations makes it a preferred choice for designers looking for a reliable charging solution.

Quality and Reliability:

Linear Technology is known for its commitment to quality, and the LT1511ISW#PBF is no exception. Built to meet high standards, this product ensures reliable performance and longevity, providing peace of mind for manufacturers and end-users alike.

You May Also Be Interested in

Texas Instruments
IC CTRLR LITH BATT CHRGR SOT23-5
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Linear Technology
IC CHARGER LI-ION/POLY 8-DFN
Lowest to $5.3943
Linear Technology
IC CTRLR BATT CHRGR LI-ION 8SOIC
Need more? Email Us
Texas Instruments
Host-controlled Multi-chemistry Battery Charger with Integrated System Power Selector and AC Over-Power Protection
Need more? Email Us
ON Semiconductor
IC CTRLR BATT FAST CHARGE 8-SOIC
Lowest to $3.2501
Texas Instruments
IC CTRLR LI-ION BAT CHRG SOT23-5
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHRG LI-ION
Lowest to $0.5865
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess