EN
  • EN
  • DE

LT1513IR#PBF

Part No LT1513IR#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Chargers
Description IC BATT CHRGR CONST/PROG I/V 7DD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Charge Current - Max 2A
Battery Pack Voltage 20V (Max)
Maximum Supply Voltage 25V
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package D2PAK-7
Win Source Part Number 142548-LT1513IR#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT1513IR#PBF CAD Model

Description

Product Overview: LT1513IR#PBF - Linear Technology

The LT1513IR#PBF is a highly versatile step-up DC/DC converter designed and manufactured by Linear Technology, which is renowned for its high-quality power management solutions. This component is engineered to provide a constant current output for battery chargers and to drive LEDs, making it an ideal choice for a wide array of applications requiring reliable power conversion.

Key Features

  • Adjustable Output Voltage: The LT1513IR#PBF offers an adjustable output voltage up to 34V, which allows for a flexible design suited to the needs of various electronic devices.
  • High Efficiency: With its high efficiency, this converter ensures minimal power loss during operation, leading to energy savings and longer battery life in portable applications.
  • High Switching Frequency: The device operates at a high switching frequency of up to 500kHz, which permits the use of smaller, lower cost inductors and capacitors, resulting in a compact power supply design.
  • Low Quiescent Current: The quiescent current is low, making the LT1513IR#PBF an excellent choice for battery-powered applications where power conservation is crucial.
  • Constant Current and Constant Voltage Modes: It provides both constant current and constant voltage modes, enabling it to serve in applications such as battery charging and LED driving that require precise control over output parameters.

Applications

The LT1513IR#PBF can be used in a variety of applications, including:

  • Battery-powered devices
  • Portable lighting
  • LED drivers
  • Power supplies for electronic equipment
  • Charge pumps for higher voltage applications

Reliability and Quality

Linear Technology's LT1513IR#PBF is built to meet the highest standards of quality and reliability, ensuring stable performance across its operational lifespan. The robust design and manufacturing process of this component make it suitable for demanding environments and critical applications where consistent operation is paramount.

Conclusion

Whether you are designing a portable LED lighting system, developing a battery charger, or need a reliable power supply for your electronic device, the LT1513IR#PBF from Linear Technology offers the performance, efficiency, and versatility required to meet your power management needs.

You May Also Be Interested in

Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $20.5264
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
ON Semiconductor
IC CTRLR BATTERY FAST CHRG 8SOIC
Lowest to $0.9078
Texas Instruments
Fully Integrated Switch-Mode One-Cell Li-Ion Charger with Full USB Compliance and Accessory Power Connection
Need more? Email Us
Maxim Integrated
IC LOOSE-CELL NIMH CHRGR 16TSSOP / Battery Charger NiCD/NiMH 20mA 16-Pin TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC LI-ION CHARGER 16-DFN
Lowest to $1.8622

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess