EN
  • EN
  • DE

LT1534IS-1#PBF

Part No LT1534IS-1#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFG INV ADJ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Cuk, Flyback
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 2.7V
Maximum Input Voltage 23V
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 35V (Switch)
Output Current 2A (Switch)
Frequency - Switching 20kHz to 250kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 020276-LT1534IS-1#PBF
Ultra Librarian 3D Model Ultra Librarian LT1534IS-1#PBF CAD Model

Description

Product Overview: LT1534IS-1#PBF

The LT1534IS-1#PBF is a high-performance, low noise, ultrafast transient response linear regulator designed by Linear Technology, now part of Analog Devices. This regulator is specifically engineered to maintain a stable output voltage with an impressive transient response, making it an ideal choice for noise-sensitive applications such as high-end audio, data acquisition systems, and RF applications.

Key Features

  • Low Noise: The LT1534IS-1#PBF boasts ultra-low output noise, which is crucial for maintaining signal integrity in precision applications.
  • Fast Transient Response: With its ability to quickly respond to changes in load, the LT1534IS-1#PBF ensures a steady output even under dynamic conditions.
  • High Stability: This regulator is stable with aluminum, tantalum, or ceramic capacitors, offering flexibility in design choices.
  • Wide Input Voltage Range: The device can operate from an input voltage range of 4.5V to 20V, accommodating a variety of power sources.
  • Adjustable Output: The output voltage can be set from 1.22V to 20V with a single external resistor, providing versatility for different circuit requirements.
  • Thermal Protection: It includes internal thermal shutdown protection to safeguard the device under extreme operating conditions.
  • Robust Packaging: The LT1534IS-1#PBF is available in a 16-lead narrow SSOP package, which is suitable for space-constrained applications.

Applications

The LT1534IS-1#PBF is highly suitable for applications that demand high performance and reliability. Its fast transient response and low noise characteristics make it an excellent choice for:

  • Precision Data Acquisition Systems
  • High-Quality Audio Equipment
  • RF and Communication Equipment
  • Medical Diagnostic Equipment
  • Industrial Instrumentation

Summary

In summary, the LT1534IS-1#PBF from Linear Technology is a versatile, high-quality linear regulator that offers superior performance for applications where voltage stability and noise minimization are critical. Its robust design and wide range of features make it a reliable choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3382 $57.3528
9+ $11.7647 $105.8823
14+ $11.3971 $159.5594
19+ $11.0294 $209.5586
24+ $10.6618 $255.8832
32+ $9.5588 $305.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess