EN
  • EN
  • DE

LT1573CS8-2.8

Part No LT1573CS8-2.8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 2.8V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 1.7mA
Voltage - Input 2.8 V to 10 V
Temperature Range - Operating 0°C to 125°C
Case / Package 8-SOIC
Win Source Part Number 072289-LT1573CS8-2.8
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1573CS8-2.8 CAD Model

Description

Product Overview: LT1573CS8-2.8

The LT1573CS8-2.8 is a high-performance, low dropout linear regulator designed by Linear Technology, a leader in the design and manufacture of high-performance analog integrated circuits. This regulator is specifically engineered to maintain a stable output voltage of 2.8V, which is crucial for sensitive electronic devices that require a consistent power supply for optimal operation.

Key Features

  • Low Dropout Voltage: The LT1573CS8-2.8 boasts an impressively low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
  • High Output Current: Capable of delivering up to 2.5A of continuous output current, this regulator can easily handle high current demands of modern electronic circuits.
  • Adjustable Output Voltage: While the regulator is preset to 2.8V, it offers the flexibility to adjust the output voltage with external resistors, catering to a wide range of applications.
  • Fast Transient Response: The device is designed for a fast transient response, which is essential for maintaining voltage stability during rapid changes in load.
  • Thermal Protection: The LT1573CS8-2.8 includes built-in thermal protection to safeguard the device against overheating, enhancing its reliability and longevity.
  • Stable with Low ESR Output Capacitors: This regulator remains stable with low equivalent series resistance (ESR) capacitors, reducing the need for additional filtering components and simplifying design.

Applications

With its robust feature set, the LT1573CS8-2.8 is an ideal choice for a variety of applications, including:

  • Portable electronics
  • Microprocessor supply
  • Memory and logic supply
  • Post-regulation for switching supplies

Package and Quality

The LT1573CS8-2.8 comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Linear Technology ensures that each unit meets their high standards for quality and performance, making the LT1573CS8-2.8 a reliable choice for your power regulation needs.

You May Also Be Interested in

Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Semtech Corporation
Lowest to $0.8732
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess