EN
  • EN
  • DE

LT1575CS8-3.5

Part No LT1575CS8-3.5
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR SGL 3.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Type Positive Fixed
Number of Outputs 1
Operating Supply Current 12mA
Voltage - Input 10 V to 20 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 206727-LT1575CS8-3.5
Ultra Librarian 3D Model Ultra Librarian LT1575CS8-3.5 CAD Model

Description

LT1575CS8-3.5 Adjustable Low Dropout Linear Regulator

The LT1575CS8-3.5 is a high-performance adjustable low dropout (LDO) linear regulator designed by Linear Technology, a leader in analog integrated circuits. This regulator offers a convenient and efficient solution for applications requiring a well-regulated power supply with a low voltage drop and excellent transient response.

Key Features:

  • Adjustable Output: The output voltage of the LT1575CS8-3.5 can be adjusted over a wide range using external resistors, providing design flexibility for a variety of applications.
  • Low Dropout Voltage: With its low dropout voltage, this LDO regulator can maintain regulation with minimal difference between the input and output voltages, making it ideal for battery-powered devices and other low voltage applications.
  • High Efficiency: The device is designed to offer high efficiency, which is critical for portable and battery-operated equipment, reducing power loss and extending battery life.
  • Fast Transient Response: The LT1575CS8-3.5 is capable of providing a fast transient response, ensuring stable output voltage during rapid load changes.
  • Thermal Protection: It includes built-in thermal protection that shuts down the regulator to prevent damage from overheating.
  • Current Limiting: The device incorporates current limiting to protect the regulator and the load from overcurrent conditions.

Applications:

The LT1575CS8-3.5 is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Portable Electronics
  • Microprocessor Supply
  • Memory Supply
  • Post-Regulation for Switching Supplies

Package and Reliability:

Housed in a compact SO-8 package, the LT1575CS8-3.5 is designed for space-constrained applications. Its robust design ensures reliable performance in demanding environments, making it a preferred choice for industrial and commercial applications where stability and durability are critical.

With its combination of features, the LT1575CS8-3.5 from Linear Technology is an excellent choice for designers looking for a high-quality, adjustable LDO regulator that can provide clean and stable power under varying conditions.

You May Also Be Interested in

Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $29.9204
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 3.3V 8-SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SGL 5V 8-DIP
Lowest to $1.1672
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Lowest to $5.8858
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $74.1117 $74.1117
2+ $60.8096 $121.6192
3+ $58.9096 $176.7288
5+ $57.0096 $285.0480
6+ $55.1085 $330.6510
8+ $49.4086 $395.2688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess