EN
  • EN
  • DE

LT1577CS-3.3/2.8#PBF

Part No LT1577CS-3.3/2.8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG CTRLR DUAL OUT 16SOIC / LDO Regulator Pos 2.8V3.3V 5A 16-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Type Positive Fixed
Number of Outputs 2
Operating Supply Current 12mA
Voltage - Input 5 V ~ 22 V
Operating Temperature Range 0°C ~ 70°C
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 780557-LT1577CS-3.3/2.8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1577
Introduction Date May 27, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1577CS-3.3/2.8#PBF CAD Model

Description

Linear Technology LT1577CS-3.3/2.8#PBF Dual Output Low Dropout Regulators

The LT1577CS-3.3/2.8#PBF is a high-performance dual output low dropout linear regulator from Linear Technology, designed to provide precise voltage regulation with a low voltage differential between input and output. This component is an excellent choice for applications requiring a dual supply with high efficiency and tight regulation performance.

Key Features

  • Dual Output Voltages: This regulator provides two fixed output voltages of 3.3V and 2.8V, which are commonly used in digital circuits and microprocessor-based systems.
  • High Efficiency: The low dropout design ensures efficient operation with minimal power loss, making it suitable for battery-powered devices and energy-sensitive applications.
  • Low Noise: With its low noise characteristics, the LT1577CS-3.3/2.8#PBF is ideal for noise-sensitive applications such as RF circuits and precision analog systems.
  • Fast Transient Response: The device provides excellent transient response, ensuring stable output voltage during rapid changes in load current.
  • Thermal Protection: Integrated thermal protection safeguards the regulator from overheating, enhancing system reliability.
  • Current Limiting: Built-in current limiting prevents damage to the regulator and the powered device in the event of a fault or overload condition.

Applications

  • Portable Electronic Devices
  • Microprocessor Power Supplies
  • Low Voltage Logic Supplies
  • Peripheral Power Supplies
  • Memory Power Supplies

The LT1577CS-3.3/2.8#PBF comes in a compact surface mount package, making it suitable for space-constrained applications. Its robust design ensures consistent performance over a wide range of operating temperatures and conditions. Whether you're designing a portable device, a complex digital system, or any application requiring a reliable power supply, the LT1577CS-3.3/2.8#PBF from Linear Technology is an outstanding choice for your power regulation needs.

By choosing the LT1577CS-3.3/2.8#PBF, designers can ensure a high level of precision and reliability in their power supply designs, backed by the quality and performance that Linear Technology is known for.

You May Also Be Interested in

Linear Technology
Ultrafast Transient Response, Low Dropout Regulators Adjustable and Fixed
Need more? Email Us
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us
Texas Instruments
MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $43.1688
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899
Texas Instruments
LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.8454
Texas Instruments
8-Pin N-FET Linear Regulator Controller
Need more? Email Us
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Lowest to $3.2802
Texas Instruments
High Efficiency Linear Regulator
Need more? Email Us
Microchip Technology
Super LDO™ Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess