EN
  • EN
  • DE
  • IT

LT1579CGN-3.3#PBF

Part No LT1579CGN-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC LDO REG SMART DUAL3.3V 16SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Power Management
Fault Protection Over Current, Over Temperature, Reverse Battery, Reverse Current
Temperature Range - Operating 0°C to 125°C (TJ)
Case / Package 16-SSOP
Win Source Part Number 1058467-LT1579CGN-3.3#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT1579CGN-3.3#PBF CAD Model

Description

The LT1579CGN-3.3#PBF is a high-performance, low-dropout linear regulator designed and manufactured by Linear Technology, a brand renowned for its precision, reliability, and efficiency in power management solutions. This particular component is tailored to meet the stringent requirements of sensitive electronic applications that demand a stable and clean power supply.

Key Features

  • Fixed Output Voltage: It outputs a fixed voltage of 3.3V, which is a common requirement for digital circuits, ensuring compatibility with a wide array of standard logic ICs and microcontrollers.
  • Low Dropout Voltage: The low dropout feature enables the regulator to maintain output voltage regulation with minimal difference between the input and output voltages, improving efficiency and allowing operation with a very low headroom.
  • High Output Current: Capable of delivering an output current up to 500mA, this regulator can power a variety of components, from simple sensors to complex microprocessors.
  • Thermal Protection: The device includes built-in thermal protection to prevent damage from overheating, thereby ensuring long-term reliability and safety.
  • Short Circuit Protection: The LT1579CGN-3.3#PBF is equipped with short circuit protection, safeguarding the regulator and the attached electronic devices from potential damage due to unexpected short circuits.

Applications

The LT1579CGN-3.3#PBF is an ideal choice for a variety of applications where a reliable and consistent power source is critical. It is commonly used in:

  • Portable Electronics
  • Microcontroller Power Supplies
  • Battery-Powered Devices
  • Peripheral Power Supplies
  • Automotive Electronics

Package and Quality

The regulator is offered in a 16-lead narrow SSOP package, which is designed for space-constrained applications. The part number suffix 'PBF' indicates that the product is lead-free and RoHS compliant, reflecting Linear Technology's commitment to environmental sustainability.

Conclusion

With its precise voltage regulation, robust protection features, and high current capability, the LT1579CGN-3.3#PBF from Linear Technology stands out as a superior choice for designers looking to ensure the stability and longevity of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC BATT MON LI-ION 1CELL 8MSOP
Lowest to $80.8422
Intersil
IC BATT AUTH MULTI 1-3C 8TDFN
Need more? Email Us
Texas Instruments
IC GAS GAUGE FOR BQ29312 38TSSOP / Battery Battery Monitor IC Lithium Ion/Polymer 38-TSSOP
Lowest to $14.5574
Renesas Electronics America
IC BAT MON MULT-CHEM 3-8C 48TQFN
Lowest to $4.6637
Diodes Incorporated
IC BATT PROT LI-ION 1CELL 6UDFN / Battery Battery Protection IC Lithium Ion U-DFN2030-6 (Type C)
Lowest to $0.5600
Maxim Integrated
IC BATT MON MULT-CHEM 1C SOT23-3
Need more? Email Us
Maxim Integrated
IC BATT LIGHT MGMT WITH EFFICIE / Battery IC
Lowest to $0.2321
Maxim Integrated
IC BATT MFUNC MULTI 12C 64LQFP / Battery Multi-Function Controller IC Multi-Chemistry 64-LQFP (10x10)
Lowest to $11.2082
Maxim Integrated
IC BATT MONITOR PMIC / Battery IC
Lowest to $12.1068

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $12.2778 $73.6668
13+ $10.0742 $130.9646
20+ $9.7593 $195.1860
28+ $9.4446 $264.4488
36+ $9.1297 $328.6692
48+ $8.1853 $392.8944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,830 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess