EN
  • EN
  • DE

LT1579CS8-5#PBF

Part No LT1579CS8-5#PBF
Manufacturer Linear Technology
Catalog PMIC - Battery Management
Description IC LDO REG SMART DUAL 5V 8-SOIC / LDO Regulator Pos 5V 0.3A 8-Pin SOIC N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Power Management
Fault Protection Over Current, Over Temperature, Reverse Battery, Reverse Current
Operating Temperature Range 0°C ~ 125°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 780560-LT1579CS8-5#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT1579
Introduction Date March 30, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1579CS8-5#PBF CAD Model

Description

The LT1579CS8-5#PBF is a high-efficiency, low dropout (LDO) linear regulator designed and manufactured by Linear Technology, a brand that has built a reputation for precision, reliability, and performance in the field of power management integrated circuits. This particular component is engineered to provide a stable and accurate 5V output voltage, making it an ideal solution for a wide range of applications that require a regulated power supply.

Key Features

  • Output Voltage: The device offers a fixed output voltage of 5V, which is essential for many digital and analog circuits that operate at this standard voltage level.
  • Low Dropout Voltage: With its low dropout design, the LT1579CS8-5#PBF can maintain regulation with a very small difference between the input and output voltages, which enhances efficiency and allows operation under a broader range of input voltages.
  • High Output Current: Capable of delivering up to 500mA of output current, this LDO regulator can power a variety of components, from simple sensors to more demanding processors.
  • Thermal Protection: The device includes thermal shutdown circuitry that protects it from damage due to overheating, ensuring reliable operation and longevity.
  • Stable with Low ESR Capacitors: The LT1579CS8-5#PBF is stable with ceramic and other low ESR output capacitors, which reduces the size and cost of the overall power supply design.

Applications

The versatility of the LT1579CS8-5#PBF makes it suitable for a variety of applications, including but not limited to:

  • Portable electronics
  • Microprocessor power supplies
  • Battery-powered devices
  • Linear power supplies
  • Automotive electronics

Package and Quality

The LT1579CS8-5#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Linear Technology ensures that each component meets rigorous standards for quality and performance, with the PBF designation indicating lead-free ("Pb-free") composition, in compliance with environmental regulations.

You May Also Be Interested in

ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
CellWise Microelectronics
Lithium Battery SOP-8 Battery Management RoHS
Lowest to $0.1056
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess