EN
  • EN
  • DE

SY10E116JY

Part No SY10E116JY
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LINE RCVR QUINT DIFF 28-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Differential Receiver
Supply Voltage 4.2 V to 5.5 V
Number of Bits 5
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-PLCC
Win Source Part Number 1104375-SY10E116JY
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SY10E116JY CAD Model

Description

Microchip Technology's SY10E116JY

The SY10E116JY is a high-speed, 5-bit to 1-bit multiplexer from Microchip Technology, designed to address the rigorous demands of high-performance communication systems. This device is a testament to Microchip's commitment to providing innovative solutions that enhance the efficiency and reliability of electronic systems.

Key Features:

  • High-Speed Operation: The SY10E116JY is optimized for exceptionally fast performance, making it suitable for applications that require quick data processing and throughput.
  • Differential Inputs and Outputs: This multiplexer features differential ECL (Emitter Coupled Logic) inputs and outputs, ensuring reduced noise and improved signal integrity, which is essential for high-speed digital circuits.
  • Low Power Consumption: Despite its high-speed capabilities, the SY10E116JY is designed to consume minimal power, aiding in the development of energy-efficient systems.
  • Multiple Power Supply Options: The device can operate with a variety of power supply voltages, providing flexibility in system design and compatibility with different logic levels.

Applications:

The SY10E116JY is ideal for a range of applications, particularly in the telecommunications and data communications sectors. It can be used in:

  • High-speed data acquisition systems
  • Automated test equipment (ATE)
  • High-frequency clock distribution networks
  • Switching and routing systems

Quality and Reliability:

Microchip Technology ensures that the SY10E116JY meets the highest quality and reliability standards. The device is rigorously tested to perform under various conditions, making it a reliable component for mission-critical applications.

Technical Specifications:

Parameter Value Supply Voltage (V<sub>CC) -4.2V to -5.5V Input Voltage Range V<sub>CC - 2.0V to V<sub>CC Operating Temperature Range 0°C to +70°C

Whether you're designing a complex communication system or looking for a reliable multiplexer for high-speed signal routing, the SY10E116JY from Microchip Technology is an excellent choice that promises performance and durability.

You May Also Be Interested in

Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us
Microchip Technology
IC LINE DRIVER/RCVR CML 16-MLF
Lowest to $10.4940
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Microchip Technology
5V/3.3V DIFFERENTIAL RECEIVER | IC RCVR DIFF 3.3/5V 8-MSOP
Need more? Email Us
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Texas Instruments
25-BIT CONFIGURABLE REGISTERED BUFFER WITH SSTL_18 INPUTS AND OUTPUTS
Lowest to $13.5640
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver
Lowest to $4.5812
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess