EN
  • EN
  • DE

SSTVF16857EV

Part No SSTVF16857EV
Manufacturer NXP / Nexperia
Catalog Logic - Specialty Logic
Description IC REGISTERED DVR 14BIT 56BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage 2.3 V to 2.7 V
Number of Bits 14
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 56-VFBGA (4.5x7)
Win Source Part Number 047271-SSTVF16857EV
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTVF16857EV CAD Model

Description

The NXP SSTVF16857EV represents a pinnacle of innovation in the realm of high-performance logic solutions, tailored to meet the rigorous demands of today's sophisticated electronic systems. This product is a testament to NXP's commitment to providing state-of-the-art technology that enhances the functionality and reliability of digital systems across various applications.

Key Features

  • Versatile Functionality: The SSTVF16857EV is a 14-bit universal bus driver that comes with 3-state outputs. Its design is optimized to facilitate seamless data flow and signal integrity in high-speed computing and telecommunication systems.
  • Advanced Technology: Built on NXP's cutting-edge BiCMOS technology, this device offers a perfect blend of high-speed performance and reduced power consumption, making it an ideal choice for power-sensitive applications.
  • Bus Hold Data Inputs: The inclusion of bus hold data inputs eliminates the need for external pull-up or pull-down resistors, thus simplifying board design and enhancing overall system robustness.
  • Compatibility: The SSTVF16857EV is fully compatible with LVTTL signal levels, ensuring interoperability with a wide range of logic families and easing integration into existing designs.

Applications

The NXP SSTVF16857EV is designed to serve a multitude of applications where high-speed data transmission and signal integrity are paramount. It is particularly suited for:

  • High-speed data processing systems
  • Telecommunication infrastructure
  • Enterprise servers and data centers
  • Networking equipment
  • Backplane and memory interface applications

Technical Specifications

The SSTVF16857EV operates over a broad voltage range and features a wide temperature operating range, making it resilient in various environmental conditions. It is available in a TSSOP48 package, which ensures a compact footprint on printed circuit boards.

Conclusion

In conclusion, the NXP SSTVF16857EV is a robust and versatile bus driver that offers designers the speed, efficiency, and reliability required for modern digital systems. With its advanced features and compatibility with existing technologies, it stands out as a smart choice for developers looking to enhance their electronic designs.

You May Also Be Interested in

Adesto Technologies
CMIC, SKL AIO POWER SEQUENCING
Lowest to $0.4090
Renesas Electronics America
IC REGIST BUFFER 25BIT DDR 96BGA
Lowest to $2.5338
IDT, Integrated Device Technology Inc
IC BUFFER 25BIT REG DDR2 96-BGA
Lowest to $3.3911
Renesas Electronics America
IC REGIST BUFF 25BIT DDR2 96-BGA
Need more? Email Us
Texas Instruments
IC 16BIT I-WS BUS TXRX 48-TSSOP
Lowest to $18.1016
Adesto Technologies
CMIC, PWROK GENERATOR AND STARTU
Lowest to $0.1554
ON Semiconductor
3.3V / 5VECL Differential Receiver/Driver with High Gain
Lowest to $5.6214
UPI
QFN-24(4x4) Specialty Logic RoHS
Lowest to $2.0374
Microchip Technology
IC LINE RCVR QUINT DIFF 28-PLCC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess