EN
  • EN
  • DE

LT1585ACT-1.5#PBF

Part No LT1585ACT-1.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.5V 5A TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology/Analog Devices
Packaging Tube
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 7V
Voltage - Output (Min/Fixed) 1.5V
Maximum Dropout Voltage 1.4V at 5A
Current - Output 5A
PSRR 72dB (120Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating 0°C ~ 125°C
Mounting Style Through Hole
Manufacturer Package TO-220-3
Supplier Device Package TO-220-3
Part Number Series LT1585
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 810802-LT1585ACT-1.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT1585ACT-1.5#PBF CAD Model

Description

The LT1585ACT-1.5#PBF is a high-performance, low dropout (LDO) linear regulator from Linear Technology, designed to provide precise voltage control and robust power management for a wide range of applications. This regulator is specifically engineered to deliver a fixed output voltage of 1.5V, making it an ideal choice for systems that require a stable and reliable power source.

Key Features

  • Fixed Output Voltage: 1.5V output to power sensitive electronics with strict voltage requirements.
  • High Output Current: Capable of delivering up to 3A of continuous output current to support high-power applications.
  • Low Dropout Voltage: Minimal voltage drop across the regulator ensures efficient operation even with closely matched input and output voltages.
  • Excellent Load Regulation: Maintains consistent output voltage despite variations in load, ensuring stable operation for connected devices.
  • Thermal Protection: Integrated thermal shutdown mechanism protects the device from overheating, enhancing reliability and longevity.
  • Adjustable Current Limit: Allows for setting the maximum output current to prevent overcurrent conditions.
  • Fast Transient Response: Quickly responds to changes in load, providing stable voltage supply during dynamic load conditions.

Applications

The LT1585ACT-1.5#PBF is versatile and can be used in various applications, including:

  • Computer Systems and Servers
  • Telecommunications Equipment
  • Consumer Electronics
  • Industrial and Automotive Electronics
  • Battery-Powered Devices

Quality and Reliability

Linear Technology's commitment to quality ensures that the LT1585ACT-1.5#PBF meets the highest standards of performance and reliability. It is packaged in a TO-220 form factor, which is known for its durability and ease of mounting on printed circuit boards. The part number suffix 'PBF' indicates that this product is lead-free and RoHS compliant, aligning with environmental standards and regulations.

Conclusion

Whether you are developing a sophisticated server, a portable consumer gadget, or an industrial system, the LT1585ACT-1.5#PBF offers a reliable and efficient power management solution. Its robust feature set, including low dropout performance, high current capability, and thermal protection, make it a top choice for engineers and designers seeking a dependable voltage regulator.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 8MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Analog Devices Inc.
IC REG LINEAR 4.2V 2A 8LFCSP / Linear Voltage Regulator IC Positive Fixed 1 Output 2A 8-LFCSP-WD (3x3)
Lowest to $4.2305
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4860 $66.4020
15+ $7.7835 $116.7525
23+ $7.5398 $173.4154
32+ $7.2973 $233.5136
41+ $7.0536 $289.1976
55+ $6.3236 $347.7980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess