EN
  • EN
  • DE

LT3990EMSE-5#TRPBF

Part No LT3990EMSE-5#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 5V 0.35A 16MSOP / Conv DC-DC 4V to 62V Step Down Single-Out 5V 0.35A Automotive 16-Pin MSOP EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Fixed
Number of Outputs 1
Input Voltage MIN 4.2V
Voltage Input MAX 62V
Output Voltage 5V
Output Current 350mA
Frequency - Switching 210kHz ~ 2.3MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 781380-LT3990EMSE-5#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT3990-5
Introduction Date December 07, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT3990EMSE-5#TRPBF CAD Model

Description

LT3990EMSE-5#TRPBF - Robust DC/DC Converter from Linear Technology

The LT3990EMSE-5#TRPBF is a high-performance DC/DC converter designed by Linear Technology, now part of Analog Devices, tailored for rugged applications requiring efficient power conversion. This step-down converter is optimized to provide a fixed 5V output voltage from a wide input range, making it a versatile choice for diverse electronic systems.

Key Features

  • Wide Input Voltage Range: The device can operate from an input voltage range of 4V to 60V, accommodating scenarios with high input voltage and transients, making it ideal for automotive and industrial applications.
  • Fixed 5V Output: It delivers a stable 5V output, which is commonly required for logic circuits, microcontrollers, and other digital systems.
  • High Efficiency: With its advanced design, the LT3990EMSE-5#TRPBF achieves high efficiency, which helps in reducing power losses and improving system reliability.
  • Low Dropout Operation: The converter supports low dropout operation, ensuring continuous power supply even under conditions where the input voltage is close to the output voltage.
  • Adjustable Switching Frequency: The switching frequency can be programmed between 100kHz to 2.4MHz or synchronized to an external clock, providing flexibility to optimize the converter for efficiency or to minimize external component size.
  • Thermal Protection: It includes thermal shutdown protection to safeguard the device under high-temperature conditions.
  • Robust Packaging: The product comes in an MSOP-16E package, which is lead-free and RoHS compliant, ensuring environmental standards are met.

Applications

The LT3990EMSE-5#TRPBF is suitable for a wide range of applications, including but not limited to:

  • Automotive power systems
  • Industrial control systems
  • Telecommunication infrastructure
  • Portable and battery-powered devices
  • Power management for field-programmable gate arrays (FPGAs) and digital signal processors (DSPs)

With its robust design and flexible features, the LT3990EMSE-5#TRPBF is an excellent choice for designers looking to integrate a reliable power solution into their high-performance electronic systems.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5337 $58.1348
9+ $11.9251 $107.3259
13+ $11.5524 $150.1812
18+ $11.1798 $201.2364
24+ $10.8071 $259.3704
31+ $9.6891 $300.3621
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 84 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess