EN
  • EN
  • DE

LT1585ACT50

Part No LT1585ACT50
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1071443-LT1585ACT50
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1585ACT50 CAD Model

Description

The LT1585ACT50 is a high-performance, low dropout (LDO) linear regulator from Linear Technology, offering exceptional stability and efficiency for a wide range of applications. This regulator is designed to provide a fixed 5V output from a variable input voltage, making it an ideal choice for systems that require a stable power supply.

Key Features

  • Output Voltage: Fixed 5V with high accuracy.
  • Output Current: Capable of delivering up to 4.6A of continuous output current.
  • Low Dropout Voltage: Operates with a very low dropout voltage, typically 1.5V at full load, which enhances efficiency and allows operation from lower input voltages.
  • Fast Transient Response: Excellent transient response characteristics help maintain stable output voltage during rapid load changes.
  • Protection Features: Includes overcurrent and overtemperature protection, safeguarding the regulator and the load from potential damage.
  • Adjustable Current Limit: The current limit can be set externally to ensure the regulator operates within safe limits.
  • Stability: Stable with both aluminum and tantalum capacitors, providing flexibility in design choices for output capacitance.

Applications

The LT1585ACT50 is versatile and can be used in various applications, including:

  • Microprocessor Supply
  • Low Voltage Logic Supply
  • Post Regulation for Switching Supplies
  • Battery-Powered Circuitry
  • High-Efficiency Linear Power Supplies

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT1585ACT50 is no exception. It is built to meet high standards of reliability and performance, ensuring a long operational lifespan even in demanding conditions.

Conclusion

The LT1585ACT50 from Linear Technology is an excellent choice for designers who need a robust, high-current, low dropout voltage regulator. Its combination of features, protection mechanisms, and flexibility in applications make it a valuable component in any power supply design.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374
Samtec Inc.
Power to the Board .156 Flex Stack, Power Flexible Board Stacker
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess