Product Overview: LT1585CMCT from Linear Technology
The LT1585CMCT is a high-performance low dropout (LDO) linear regulator designed by Linear Technology, now part of Analog Devices, to cater to the demanding requirements of modern electronic applications. This component is renowned for its ability to provide a stable and precise output voltage, making it an ideal choice for sensitive equipment where voltage accuracy is critical.
Key Features
- High Current Output: The LT1585CMCT is capable of delivering up to 5A of continuous output current, ensuring sufficient power for high-demand applications.
- Low Dropout Voltage: With a dropout voltage of typically 1.5V at full load, it maintains efficiency by minimizing the difference between input and output voltages.
- Adjustable Output: The output voltage can be set from 1.25V to 7V with the use of external resistors, providing flexibility across various designs and applications.
- Fast Transient Response: The regulator exhibits an excellent transient response, which is crucial for maintaining output stability during rapid load changes.
- Thermal Protection: It includes internal thermal shutdown protection to safeguard the device against overheating and potential damage.
- Current Limit Protection: The built-in current limiting feature prevents the device from delivering excessive current, enhancing the safety and reliability of the overall system.
Applications
The LT1585CMCT is versatile and can be used in a wide array of applications. It is particularly suitable for:
- High-end computer systems
- Telecommunication infrastructure
- Power supplies for FPGA, DSP, and microcontroller-based systems
- Battery-powered devices
- Automotive electronics
Quality and Reliability
Linear Technology's commitment to quality ensures that the LT1585CMCT meets the highest standards for performance and reliability. The device is available in a TO-263 package, which is designed for optimal thermal performance and space-saving on the PCB. With its robust design and comprehensive protection features, the LT1585CMCT stands out as a superior choice for engineers looking for a dependable power management solution.