EN
  • EN
  • DE

LT1587CT-3.45#TRPBF

Part No LT1587CT-3.45#TRPBF
Manufacturer Linear Technology
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Linear Technology
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 828493-LT1587CT-3.45#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT1587CT-3.45#TRPBF CAD Model

Description

Product Overview: LT1587CT-3.45#TRPBF

The LT1587CT-3.45#TRPBF is a high-performance, low dropout (LDO) linear voltage regulator from Linear Technology, designed to provide precise voltage regulation with a fixed output of 3.45 volts. This regulator is capable of delivering up to 3A of continuous output current, making it suitable for a wide range of applications, including but not limited to, microprocessors, microcontrollers, and peripheral devices.

Key Features

  • Output Voltage: Fixed at 3.45V with high accuracy.
  • Output Current: Capable of delivering up to 3A of continuous output current.
  • Low Dropout Voltage: Ensures efficient operation even with a small difference between the input and output voltages.
  • Thermal Protection: Over-temperature shutdown feature protects the device under extreme conditions.
  • Current Limiting: Integrated protection against overcurrent conditions, enhancing the reliability of the regulator and the overall system.
  • Fast Transient Response: Maintains stable output voltage despite rapid changes in load, which is crucial for sensitive electronics.
  • Wide Operating Temperature Range: Suitable for industrial applications with a temperature range from -40°C to 125°C.

Applications

  • Power Supply for Microprocessors and Microcontrollers
  • Post-Regulation for Switching Supplies
  • Peripheral Power Supplies
  • Battery-Powered Devices
  • Linear Power Supplies

Quality and Reliability

The LT1587CT-3.45#TRPBF is manufactured by Linear Technology, a company known for its high-quality power management solutions. The device is available in a TO-220 package, which is widely used in the industry and known for its durability and ease of mounting. With its robust design and built-in protection features, the LT1587CT-3.45#TRPBF ensures a reliable power source for critical electronic components.

Environmental Compliance

This product is RoHS compliant, which means it conforms with the European Union's directives on the restriction of certain hazardous substances in electrical and electronic equipment. By choosing the LT1587CT-3.45#TRPBF, customers are selecting a product that not only meets stringent performance requirements but also aligns with environmental and health standards.

You May Also Be Interested in

American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Keystone Electronics
PC TEST POINT LOOP
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $20.4192
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3204 $58.5632
20+ $6.0072 $120.1440
30+ $5.8189 $174.5670
42+ $5.6318 $236.5356
54+ $5.4435 $293.9490
71+ $4.8810 $346.5510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess