EN
  • EN
  • DE

LT1615IS5#TRMPBF

Part No LT1615IS5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 0.3A TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1V
Maximum Input Voltage 15V
Nominal Output Voltage (Min/Fixed) 1.23V
Maximum Output Voltage 34V
Output Current 300mA (Switch)
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package TSOT-23-5
Win Source Part Number 020281-LT1615IS5#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LT1615IS5#TRMPBF CAD Model

Description

LT1615IS5#TRMPBF Step-Up DC/DC Converter

The LT1615IS5#TRMPBF is a high-performance step-up DC/DC converter from Linear Technology, designed to meet the needs of a wide range of applications requiring efficient voltage boosting. The device is housed in a compact SOT-23 package, making it ideal for space-constrained applications.

This versatile converter operates from an input voltage as low as 1.2V, making it suitable for single-cell, multi-cell, or other low voltage power sources. The LT1615IS5#TRMPBF can deliver output voltages up to 34V, and its internal 36V, 350mA switch allows for output currents up to tens of milliamps depending on the input voltage and the output voltage settings.

The LT1615IS5#TRMPBF features a high switching frequency of 1.2MHz, which allows for the use of small, low-cost capacitors and inductors, reducing the overall footprint and component cost of the power supply design. Additionally, its high frequency operation can help in avoiding critical noise-sensitive frequency bands, such as AM radio bands, making it suitable for noise-sensitive applications.

Another key feature of the LT1615IS5#TRMPBF is its low quiescent current, which makes it an excellent choice for battery-powered devices. The quiescent current is only 20uA, which helps to extend battery life when the device is in operation, and less than 1uA in shutdown mode.

The device also includes several built-in protection features such as current limiting and thermal shutdown, ensuring reliable operation under a variety of conditions. The thermal protection automatically reduces the switch duty cycle when the internal temperature exceeds the preset threshold, protecting the device from overheating.

Overall, the LT1615IS5#TRMPBF is a robust, efficient, and versatile step-up converter that offers a compact solution for boosting voltages in a variety of electronic products, including handheld devices, GPS units, and portable medical equipment.

Key Features:

  • Wide Input Voltage Range: 1.2V to 15V
  • Adjustable Output Voltage up to 34V
  • Internal 36V/350mA Switch
  • High Switching Frequency: 1.2MHz
  • Low Quiescent Current: 20uA
  • Low Shutdown Current:
  • Current Limit and Thermal Shutdown Protection
  • Compact SOT-23 Packaging

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9857 $51.8141
27+ $3.7286 $100.6722
42+ $3.6000 $151.2000
60+ $3.3429 $200.5740
78+ $3.2143 $250.7154
98+ $3.0858 $302.4084
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,040 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess