EN
  • EN
  • DE

LTC1504IS8#PBF

Part No LTC1504IS8#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 0.5A SYNC 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 4V
Maximum Input Voltage 10V
Nominal Output Voltage (Min/Fixed) 1.265V
Maximum Output Voltage 9V
Output Current 500mA
Frequency - Switching 200kHz
Synchronous Rectifier Yes
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 127875-LTC1504IS8#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1504IS8#PBF CAD Model

Description

Product Overview: LTC1504IS8#PBF

The LTC1504IS8#PBF is a sophisticated integrated circuit designed by Linear Technology, now part of Analog Devices, renowned for its precision and performance in power management applications. This component is a constant-frequency, multiple output, step-down switching regulator that is engineered to deliver high efficiency and low noise operation, making it ideal for a wide range of electronic devices.

Key Features

  • Versatile Voltage Outputs: The LTC1504IS8#PBF provides adjustable outputs, allowing for a high degree of flexibility in various applications.
  • High-Efficiency Operation: With its advanced design, this regulator maintains high efficiency, which is crucial for minimizing heat generation and improving system reliability.
  • Stable Frequency Control: The constant frequency operation ensures predictable noise characteristics and simplifies filtering, making it suitable for noise-sensitive applications.
  • Thermal Protection: Built-in thermal shutdown functionality protects the device from overheating, thus ensuring long-term stability and safety.

Applications

The LTC1504IS8#PBF is a versatile component that can be employed in a variety of applications. These include:

  • Portable Electronics
  • Telecommunications
  • Automotive Systems
  • Industrial Controls
  • Networking Equipment

Specifications

This device is packaged in an 8-lead narrow SOIC package, with a part number LTC1504IS8#PBF, ensuring compactness and ease of integration into system designs. It operates over a wide input voltage range and has a fixed frequency, which can be externally programmed.

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1504IS8#PBF is no exception. It is designed to meet stringent quality standards and is suitable for use in critical applications where reliability is paramount.

Ordering Information

To order the LTC1504IS8#PBF or to obtain more information about pricing and availability, interested parties should contact authorized distributors or visit the Analog Devices website for further details.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess