EN
  • EN
  • DE

UCD9240RGCT

Part No UCD9240RGCT
Manufacturer Texas Instruments
Catalog PMIC - Power Management - Specialized
Description IC DGTL PWM SYSTEM CTRLR 64VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Not For New Designs
Applications Special Purpose
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 110°C
Mounting SMD (SMT)
Case / Package 64-VQFN (9x9)
Win Source Part Number 142668-UCD9240RGCT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD9240RGCT CAD Model

Description

Introducing the UCD9240RGCT from Texas Instruments

The UCD9240RGCT is a highly integrated power management solution designed by Texas Instruments, a leader in semiconductor technology. This advanced device is engineered to provide precise and efficient control for a range of power supply systems, making it an ideal choice for applications in data centers, telecommunications, and industrial platforms.

Key Features

  • Multi-Rail Power Control: The UCD9240RGCT can manage up to four power rails, allowing for a versatile and scalable solution for complex power systems.
  • Programmable Digital Control: With its PMBus interface, the device offers a fully programmable solution through a digital interface, enabling customization to meet specific application requirements.
  • High Performance: The device includes advanced control loop features, ensuring high performance and stability across various operating conditions.
  • NVM for Configuration Storage: It comes with non-volatile memory (NVM) to store custom configurations, which can be easily reused and deployed across multiple systems.

Efficiency and Reliability

The UCD9240RGCT is designed to maximize efficiency and reliability in power supply designs. Its state-of-the-art control algorithms help to reduce power loss and enhance system uptime. With features like over-voltage, under-voltage, over-current, and over-temperature protection, the device ensures safe operation under a wide range of conditions.

Easy Integration and Use

Integration of the UCD9240RGCT into existing designs is simplified with the use of Texas Instruments' Fusion Digital Power Designer software. This intuitive tool allows designers to configure and monitor the power controller in a user-friendly environment, significantly reducing development time and easing the deployment process.

Compact and Robust Package

The UCD9240RGCT is offered in a compact 64-VQFN (RGCT) package, providing a space-saving solution without compromising on power or functionality. Its robust design ensures long-term reliability, making it a trustworthy component in any power management application.

Whether you're designing a server power supply, a telecommunications power system, or a sophisticated industrial power management solution, the UCD9240RGCT from Texas Instruments stands out as a smart choice for managing multiple power rails with precision and efficiency.

You May Also Be Interested in

NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
25V SPAN, 800MA DEVICE POWER SUP
Lowest to $61.7745
EM Microelectronic
POWER MANAGEMENT CONTROLLER WITH
Lowest to $6.4350
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.1199 $54.7194
14+ $7.4830 $104.7620
21+ $7.2492 $152.2332
29+ $7.0154 $203.4466
37+ $6.7815 $250.9155
50+ $6.0800 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess