EN
  • EN
  • DE

LT3023IMSE#TRPBF

Part No LT3023IMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.1A 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Output Type Adjustable
Number of Regulators 2
Maximum Input Voltage 20V
Nominal Output Voltage (Min/Fixed) 1.22V
Maximum Output Voltage 20V
Dropout Voltage-Max 0.45V @ 100mA, 0.45V @ 100mA
Output Current 100mA, 100mA
PSRR 65dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Adjustable
Output Voltage 1.22 V to 20 V
Voltage - Dropout (Typical) 0.3V @ 100mA
Mounting SMD (SMT)
Case / Package 10-MSOP-EP
Win Source Part Number 132345-LT3023IMSE#TRPBF
Ultra Librarian 3D Model Ultra Librarian LT3023IMSE#TRPBF CAD Model

Description

Linear Technology's LT3023IMSE#TRPBF Dual Low Noise, Low Dropout Regulator

The LT3023IMSE#TRPBF is a high-performance dual low noise, low dropout voltage linear regulator designed by Linear Technology, a leader in analog integrated circuits. This regulator is specifically engineered to cater to applications requiring low noise, high voltage regulation, and operational reliability. The LT3023IMSE#TRPBF is well-suited for precision instruments, medical devices, and sensitive RF supply circuits due to its outstanding noise and dropout characteristics.

Key Features

  • Low Noise Output: The LT3023IMSE#TRPBF is optimized for noise-sensitive applications, offering a low noise output that ensures a clean and stable voltage supply, which is crucial for high-performance electronics.
  • Dual Independent Regulators: It contains two independent LDOs that can supply up to 150mA of output current each, providing flexibility in powering multiple circuits or devices from a single package.
  • Low Dropout Voltage: The device features a low dropout voltage, allowing it to maintain regulation with minimal difference between the input and output voltages, thereby improving efficiency and battery life in portable applications.
  • Wide Input Voltage Range: With an input voltage range from 1.8V to 20V, the LT3023IMSE#TRPBF can accommodate a variety of power sources and is well-suited for systems with fluctuating supply voltages.
  • Adjustable Output Voltage: The output voltage is adjustable from 1.22V to 20V, providing design flexibility to meet specific voltage requirements for different applications.
  • Thermal Protection: It includes thermal protection features that safeguard the device and the system from overheating, enhancing system reliability.
  • Stable with Low ESR Ceramic Capacitors: The regulator is stable with ceramic capacitors that have low equivalent series resistance (ESR), reducing the size and cost of the external components.

Package and Availability

The LT3023IMSE#TRPBF is offered in a compact 10-lead MSOP package, which is ideal for space-constrained applications. This product is available in tape and reel packaging, denoted by the '#TRPBF' suffix, facilitating its use in high-volume manufacturing processes.

Applications

With its precision performance and versatile features, the LT3023IMSE#TRPBF is perfect for a wide range of applications, including but not limited to:

  • Portable and Battery-Powered Equipment
  • Data Acquisition Systems
  • Medical Devices
  • Telecommunications
  • High-Quality Audio Equipment

Linear Technology's commitment to high-quality design and manufacturing is evident in the LT3023IMSE#TRPBF, making it an excellent choice for engineers and designers seeking a reliable and efficient power regulation solution.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7237 $59.5792
38+ $3.0561 $116.1318
59+ $2.9603 $174.6577
81+ $2.8644 $232.0164
105+ $2.7697 $290.8185
140+ $2.4833 $347.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess