EN
  • EN
  • DE

STP16CP05B1R

Part No STP16CP05B1R
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRIVER LINEAR 100MA 24DIP  /  LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 20V
Current - Output / Channel 100mA
Frequency 30MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-DIP
Base Product Number STP16C
Standard Package 15
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253386-STP16CP05B1R
Ultra Librarian 3D Model Ultra Librarian STP16CP05B1R CAD Model

Description

STP16CP05B1R: 16-bit Constant Current LED Sink Driver

The STP16CP05B1R is a high-performance, 16-bit shift register designed and manufactured by STMicroelectronics, specifically tailored for LED panel display applications. This integrated circuit is part of ST's Power Logic family and is engineered to ensure uniform brightness in LED displays by providing constant current to each LED regardless of variations in forward voltage.

Constructed with a 16-bit serial-in, parallel-out shift register, the STP16CP05B1R is capable of handling a wide range of data input rates, making it highly versatile for different LED display configurations. The device also integrates a 16-bit D-type storage register which allows for the latch-free operation of the LEDs, thus reducing the complexity of the control software.

The constant current output is adjustable through an external resistor (R-EXT), enabling precise control over the brightness of the connected LEDs. This feature is particularly useful in creating displays that require uniform light intensity and color consistency. The output current range of 5 mA to 100 mA per channel allows the STP16CP05B1R to drive a wide array of LEDs, from low-power indicators to high-brightness display panels.

Equipped with error detection features, the STP16CP05B1R ensures reliable operation by detecting open and shorted LEDs. This is crucial for maintaining the visual integrity of LED displays, especially in large-scale applications where the failure of individual LEDs can be detrimental to the overall display quality.

The device is also designed with thermal shutdown protection, which safeguards the IC from overheating, thus prolonging the lifespan of both the driver and the LEDs. The STP16CP05B1R operates over a wide temperature range, making it suitable for various environmental conditions.

With its low voltage operation and output slew rate control, the STP16CP05B1R minimizes electromagnetic interference (EMI), which is a significant advantage in applications sensitive to noise. The package is RoHS compliant and designed for easy PCB layout, ensuring that it can be seamlessly integrated into a broad range of LED display products.

In summary, the STP16CP05B1R from STMicroelectronics is a robust, feature-rich LED sink driver that provides consistent current to ensure uniform illumination, making it an excellent choice for designers looking to create high-quality LED displays.

You May Also Be Interested in

Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
ON Semiconductor
IC LED DRVR LINEAR 80MA 16TSSOP
Lowest to $12.2727
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166
Texas Instruments
IC LED DRIVER CTRLR PWM 32QFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM, SPI Dimming 32-VQFN (5x5)
Lowest to $4.4774
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Rohm Semiconductor
IC LED DRVR PS PWM HTSSOP-B16
Lowest to $1.4362
Texas Instruments
IC LED DRV LIN I2C 25.5MA 24WQFN / LED Driver IC 9 Output Linear Switched Capacitor (Charge Pump) I²C, PWM Dimming 25.5mA 24-WQFN (4x4)
Lowest to $1.4753
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess