EN
  • EN
  • DE

LT1618EMS#PBF

Part No LT1618EMS#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG ADJ 10MSOP / Conv DC-DC 1.6V to 18V Step Up Single-Out 1.263V to 36V 10-Pin MSOP Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Buck-Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 1.6V
Maximum Input Voltage 18V
Nominal Output Voltage (Min/Fixed) 1.263V
Maximum Output Voltage 36V (Switch)
Output Current 1.5A (Switch)
Frequency - Switching 1.4MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C to 70°C (TA)
Mounting SMD (SMT)
Case / Package 10-MSOP
Win Source Part Number 020284-LT1618EMS#PBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name LT1618
Introduction Date August 13, 2001
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1618EMS#PBF CAD Model

Description

LT1618EMS#PBF: Step-Up DC/DC Converter

The LT1618EMS#PBF is a compact, high-efficiency, step-up DC/DC converter from Linear Technology, a brand of Analog Devices. This versatile component is designed to meet a wide range of power requirements while maintaining a small footprint, making it an ideal solution for space-constrained applications. The LT1618EMS#PBF comes in a 10-pin MSOP package, offering a combination of performance and size that is suitable for portable devices, industrial equipment, and many other electronics requiring a reliable power boost function.

With an input voltage range of 1.2V to 15V, the LT1618EMS#PBF can efficiently convert lower voltage sources to higher voltages, providing an adjustable output that can be set from 1.24V up to 18V. This flexibility makes it a perfect choice for systems that need to run off various battery chemistries, including single-cell Li-Ion or multi-cell alkaline/NiMH configurations.

The LT1618EMS#PBF utilizes a constant frequency, current mode architecture, which allows for stable operation over a wide range of supply and output voltages. A high switching frequency of up to 1.6MHz enables the use of small, low-cost capacitors and inductors, further reducing the overall solution size and cost. Additionally, the device features internal soft-start capability, which limits inrush current during startup, contributing to system reliability.

One of the key advantages of the LT1618EMS#PBF is its high efficiency, which can reach up to 96%. This efficiency is maintained over a wide output current range, thanks to its low quiescent current and the use of a low V<sub>CESAT (saturation voltage) switch. Over-temperature protection and a current limit provide additional safety mechanisms, ensuring the converter operates within safe parameters under various conditions.

To accommodate different design needs, the LT1618EMS#PBF also includes a shutdown pin, which reduces the supply current to less than 1µA, providing an effective power-down option that extends battery life in portable applications. Overall, the LT1618EMS#PBF is a robust, flexible, and efficient solution for stepping up voltage in a wide array of electronic systems.

You May Also Be Interested in

Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.2389 $52.3890
24+ $4.2986 $103.1664
37+ $4.1642 $154.0754
50+ $4.0299 $201.4950
65+ $3.8956 $253.2140
86+ $3.4926 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,290 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess