The LT1619ES8#TRPBF is a high-performance current mode PWM controller designed by Linear Technology, now part of Analog Devices, for DC/DC conversion. This advanced component features a wide input voltage range and is housed in a compact ES8 package, making it suitable for a variety of power management applications.
Key Features
- Wide Input Voltage Range: The device can operate with input voltages from 3V to 36V, accommodating a broad spectrum of power sources.
- High Switching Frequency: With a switching frequency up to 200kHz, the LT1619ES8#TRPBF allows for smaller external components, reducing the overall solution footprint.
- Stable with Low ESR Capacitors: It is designed to be stable with ceramic output capacitors, which have lower equivalent series resistance (ESR) than other capacitor types, offering better performance.
- Current Mode Operation: Current mode control provides excellent line and load transient response, as well as cycle-by-cycle current limiting for improved protection.
- Soft-Start Function: The integrated soft-start function reduces inrush current during startup, enhancing system reliability.
Applications
The LT1619ES8#TRPBF is versatile and can be used in a variety of applications, including:
- Portable electronics
- Automotive systems
- Telecommunications
- Distributed power systems
- Industrial controls
Product Specifications
Parameter
Value
Package
ES8
Input Voltage
3V to 36V
Switching Frequency
Up to 200kHz
Temperature Range
-40°C to +85°C
The LT1619ES8#TRPBF from Linear Technology is a robust and efficient solution for your power management needs, delivering high performance in a small package. Its comprehensive feature set ensures that it can meet the requirements of even the most demanding applications.