EN
  • EN
  • DE

LT1625CGN

Part No LT1625CGN
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071461-LT1625CGN
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1625CGN CAD Model

Description

The LT1625CGN is a high-performance, step-down switching regulator from Linear Technology, designed to deliver efficiency and reliability for a wide range of applications. This compact and versatile device is housed in a 16-lead SSOP (Shrink Small Outline Package) that enables it to fit in space-constrained applications while providing robust power management capabilities.

Key Features

  • High Efficiency: The LT1625CGN offers high efficiency, which can reach up to 96%, reducing power loss and improving overall system performance.
  • Wide Input Voltage Range: With an input voltage range of 4V to 36V, this regulator can accommodate a variety of supply voltages, making it suitable for diverse applications from automotive to industrial systems.
  • Adjustable Switching Frequency: The switching frequency can be set from 200kHz to 400kHz, allowing designers to balance efficiency and component size.
  • Low Dropout Operation: The device's low dropout capability ensures continuous operation even as the input voltage approaches the output voltage, which is critical for battery-powered applications.
  • Stable with Low ESR Capacitors: The LT1625CGN remains stable with ceramic and other types of low ESR output capacitors, offering flexibility in component selection and potentially reducing overall cost.

Applications

The LT1625CGN is ideal for a variety of applications, including:

  • Telecommunications
  • Automotive systems
  • Portable battery-powered devices
  • Industrial power supplies
  • Medical equipment

Protection Features

Linear Technology has equipped the LT1625CGN with several protection features to ensure the longevity and safety of both the regulator and the system it powers:

  • Overcurrent Protection: Shields the device from damage in the event of an output overload or short circuit.
  • Thermal Shutdown: Automatically turns off the regulator if it reaches an unsafe operating temperature.
  • Soft-Start Function: Minimizes inrush current during startup, providing a smoother ramp-up to the desired output voltage.

In summary, the LT1625CGN from Linear Technology is a sophisticated, highly efficient step-down regulator that ensures stable and reliable power conversion in a variety of demanding applications.

You May Also Be Interested in

Linear Technology
Lowest to $2.0374
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED OSLON AMBER 617NM 3SMD / LED Lighting Color series Amber 617nm (612nm ~ 624nm) 3-SMD, No Lead
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess